Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers RB-HSF2

Description
Features: Constructed in 16-gauge steel. Snap open, lift-off/hinged door. Openings in the rear for cable entry. Designed to fit standard 19” rails. Requires mounting hardware. Includes wall mounting points for non-rackmount applications. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Depth - Units RB-HSF1 - 1.75 19.00 3.06 1U RB-HSF2 - 3.50 19.00 3.06 2U Estimated Cable Fill Capacities Rack - Description - Opening - Recommended Cable Fill (50% Fill Ratio) - Maximum Cable Fill (100% Fill Ratio) Units - Quantity - Cat 5e - Cat 6 - Cat 6a - Cat 5e - Cat 6 - Cat 6a 1U Channel Opening 1 35 22 16 70 45 31 Per Finger Opening 36 16 10 8 32 20 14 Rear Pass Through 3 63 26 18 82 52 54 2U Channel Opening 1 76 48 34 151 97 67 Per Finger Opening 36 16 10 8 32 20 14 Rear Pass Through 3 63 26 18 82 52 54
Request a Quote Datasheet
Description
Features: Constructed in 16-gauge steel. Snap open, lift-off/hinged door. Openings in the rear for cable entry. Designed to fit standard 19” rails. Requires mounting hardware. Includes wall mounting points for non-rackmount applications. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Depth - Units RB-HSF1 - 1.75 19.00 3.06 1U RB-HSF2 - 3.50 19.00 3.06 2U Estimated Cable Fill Capacities Rack - Description - Opening - Recommended Cable Fill (50% Fill Ratio) - Maximum Cable Fill (100% Fill Ratio) Units - Quantity - Cat 5e - Cat 6 - Cat 6a - Cat 5e - Cat 6 - Cat 6a 1U Channel Opening 1 35 22 16 70 45 31 Per Finger Opening 36 16 10 8 32 20 14 Rear Pass Through 3 63 26 18 82 52 54 2U Channel Opening 1 76 48 34 151 97 67 Per Finger Opening 36 16 10 8 32 20 14 Rear Pass Through 3 63 26 18 82 52 54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - RB-HSF2 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
RB-HSF2
Rack Mounting Solutions - Rack Accessories - Cable Managers RB-HSF2
Features: Constructed in 16-gauge steel. Snap open, lift-off/hinged door. Openings in the rear for cable entry. Designed to fit standard 19” rails. Requires mounting hardware. Includes wall mounting points for non-rackmount applications. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Depth - Units RB-HSF1 - 1.75 19.00 3.06 1U RB-HSF2 - 3.50 19.00 3.06 2U Estimated Cable Fill Capacities Rack - Description - Opening - Recommended Cable Fill (50% Fill Ratio) - Maximum Cable Fill (100% Fill Ratio) Units - Quantity - Cat 5e - Cat 6 - Cat 6a - Cat 5e - Cat 6 - Cat 6a 1U Channel Opening 1 35 22 16 70 45 31 Per Finger Opening 36 16 10 8 32 20 14 Rear Pass Through 3 63 26 18 82 52 54 2U Channel Opening 1 76 48 34 151 97 67 Per Finger Opening 36 16 10 8 32 20 14 Rear Pass Through 3 63 26 18 82 52 54

Features:

  • Constructed in 16-gauge steel.
  • Snap open, lift-off/hinged door.
  • Openings in the rear for cable entry.
  • Designed to fit standard 19” rails.
  • Requires mounting hardware.
  • Includes wall mounting points for non-rackmount applications.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Part numbers with stars are new sizes or packaging configurations.


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Rack
Height - Width - Depth - Units
RB-HSF1 - 1.75 19.00 3.06 1U
RB-HSF2 - 3.50 19.00 3.06 2U

Estimated Cable Fill Capacities


Rack - Description - Opening - Recommended Cable Fill (50% Fill Ratio) - Maximum Cable Fill (100% Fill Ratio)
Units - Quantity - Cat 5e - Cat 6 - Cat 6a - Cat 5e - Cat 6 - Cat 6a
1U Channel Opening 1 35 22 16 70 45 31
Per Finger Opening 36 16 10 8 32 20 14
Rear Pass Through 3 63 26 18 82 52 54
2U Channel Opening 1 76 48 34 151 97 67
Per Finger Opening 36 16 10 8 32 20 14
Rear Pass Through 3 63 26 18 82 52 54

Supplier's Site
Rack Accessories - 164-RB-HSF2-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-RB-HSF2-ND
Rack Accessories 164-RB-HSF2-ND
HORIZONTAL CABLE MANAGERS

HORIZONTAL CABLE MANAGERS

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RB-HSF2 164-RB-HSF2-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Accessories - HM2953-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2815-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2871-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details