Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Shelves RDAB2U15

Description
The RDAB is perfect if you've ever had trouble mounting deep equipment on a 2-post rack. Deep equipment may sag and damage the housing or mounting flanges if not adequately supported. The RDAB balances your equipment in the middle of the rack improving space efficiency and stability compared to mounting equipment behind the rack. Install the RDAB first, mount your equipment to the provided 2U mounting rails or rest on the formed angle supports. Features Constructed in 14-gauge steel. Available in four (4) depths. Angles mount to 19-inch, 23-inch and 24-inch EIA rack mounting rails. Ideal for mounting a UPS, Server, Switch, NVR and other rack-mount equipment. Mounts to the front and/or rear of the rack for maximum load rating. Finished in RAL9005 black powder paint. Includes all four (4) pieces shown as well as mounting hardware. Tested to nearly double the suggested load rating of 400 lbs (181 kg). TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware
Request a Quote Datasheet
Description
The RDAB is perfect if you've ever had trouble mounting deep equipment on a 2-post rack. Deep equipment may sag and damage the housing or mounting flanges if not adequately supported. The RDAB balances your equipment in the middle of the rack improving space efficiency and stability compared to mounting equipment behind the rack. Install the RDAB first, mount your equipment to the provided 2U mounting rails or rest on the formed angle supports. Features Constructed in 14-gauge steel. Available in four (4) depths. Angles mount to 19-inch, 23-inch and 24-inch EIA rack mounting rails. Ideal for mounting a UPS, Server, Switch, NVR and other rack-mount equipment. Mounts to the front and/or rear of the rack for maximum load rating. Finished in RAL9005 black powder paint. Includes all four (4) pieces shown as well as mounting hardware. Tested to nearly double the suggested load rating of 400 lbs (181 kg). TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Shelves - RDAB2U15 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Shelves
RDAB2U15
Rack Mounting Solutions - Rack Accessories - Rack Shelves RDAB2U15
The RDAB is perfect if you've ever had trouble mounting deep equipment on a 2-post rack. Deep equipment may sag and damage the housing or mounting flanges if not adequately supported. The RDAB balances your equipment in the middle of the rack improving space efficiency and stability compared to mounting equipment behind the rack. Install the RDAB first, mount your equipment to the provided 2U mounting rails or rest on the formed angle supports. Features Constructed in 14-gauge steel. Available in four (4) depths. Angles mount to 19-inch, 23-inch and 24-inch EIA rack mounting rails. Ideal for mounting a UPS, Server, Switch, NVR and other rack-mount equipment. Mounts to the front and/or rear of the rack for maximum load rating. Finished in RAL9005 black powder paint. Includes all four (4) pieces shown as well as mounting hardware. Tested to nearly double the suggested load rating of 400 lbs (181 kg). TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware

The RDAB is perfect if you've ever had trouble mounting deep equipment on a 2-post rack. Deep equipment may sag and damage the housing or mounting flanges if not adequately supported. The RDAB balances your equipment in the middle of the rack improving space efficiency and stability compared to mounting equipment behind the rack. Install the RDAB first, mount your equipment to the provided 2U mounting rails or rest on the formed angle supports.

Features

  • Constructed in 14-gauge steel.
  • Available in four (4) depths.
  • Angles mount to 19-inch, 23-inch and 24-inch EIA rack mounting rails.
  • Ideal for mounting a UPS, Server, Switch, NVR and other rack-mount equipment.
  • Mounts to the front and/or rear of the rack for maximum load rating.
  • Finished in RAL9005 black powder paint.
  • Includes all four (4) pieces shown as well as mounting hardware.
  • Tested to nearly double the suggested load rating of 400 lbs (181 kg).
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
Supplier's Site
Rack Accessories - HM5687-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM5687-ND
Rack Accessories HM5687-ND
Rack Support Brackets

Rack Support Brackets

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RDAB2U15 HM5687-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Shelves Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products