Features
Constructed in 14-gauge steel.
Includes slots for cable management.
Finished in textured black powder paint.
Requires mounting hardware.
Tested to nearly double the suggested load rating of 75 lbs.
TAA compliant for GSA Schedule purchases.
RoHS Compliant.
Manufactured in North America.
Accessories
Mounting Hardware
Hook and Loop Roll
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Overall Dimensions - Mounting Dimensions Part No. - Height - Width - Depth - Rack Units - Height RASB19BK1 - 1.72 19.00 1.50 1U 1.75
Features
- Constructed in 14-gauge steel.
- Includes slots for cable management.
- Finished in textured black powder paint.
- Requires mounting hardware.
- Tested to nearly double the suggested load rating of 75 lbs.
- TAA compliant for GSA Schedule purchases.
- RoHS Compliant.
- Manufactured in North America.
Accessories
- Mounting Hardware
- Hook and Loop Roll
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Overall Dimensions - Mounting Dimensions
Part No. - Height - Width - Depth - Rack Units - Height
RASB19BK1 - 1.72 19.00 1.50 1U 1.75