Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Panels PVSA19003BK2

Description
Features Constructed of 0.13" thick Aluminum. Fits standard EIA-compliant rails. Slots are 0.25" x 1.0" Finished in semi-gloss RAL9005 black or RAL7035 light gray powder coat. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Usable Mounting Dimensions - Open Space RAL9005 Semi-Gloss Black - RAL 7035 Semi-Gloss Light Gray - Rack Units - Height - (Cubic Units) PVSA19001BK2 - PVSA19001LG2 - 1U 1.75 9.70 PVSA19003BK2 - PVSA19003LG2 - 2U 3.50 19.40 *Note: "CG2" (Beige color) is being phased out from stock - replaced with "LG2" a light gray (RAL7035)
Request a Quote Datasheet
Description
Features Constructed of 0.13" thick Aluminum. Fits standard EIA-compliant rails. Slots are 0.25" x 1.0" Finished in semi-gloss RAL9005 black or RAL7035 light gray powder coat. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Usable Mounting Dimensions - Open Space RAL9005 Semi-Gloss Black - RAL 7035 Semi-Gloss Light Gray - Rack Units - Height - (Cubic Units) PVSA19001BK2 - PVSA19001LG2 - 1U 1.75 9.70 PVSA19003BK2 - PVSA19003LG2 - 2U 3.50 19.40 *Note: "CG2" (Beige color) is being phased out from stock - replaced with "LG2" a light gray (RAL7035)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Panels - PVSA19003BK2 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Panels
PVSA19003BK2
Rack Mounting Solutions - Rack Accessories - Rack Panels PVSA19003BK2
Features Constructed of 0.13" thick Aluminum. Fits standard EIA-compliant rails. Slots are 0.25" x 1.0" Finished in semi-gloss RAL9005 black or RAL7035 light gray powder coat. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Usable Mounting Dimensions - Open Space RAL9005 Semi-Gloss Black - RAL 7035 Semi-Gloss Light Gray - Rack Units - Height - (Cubic Units) PVSA19001BK2 - PVSA19001LG2 - 1U 1.75 9.70 PVSA19003BK2 - PVSA19003LG2 - 2U 3.50 19.40 *Note: "CG2" (Beige color) is being phased out from stock - replaced with "LG2" a light gray (RAL7035)

Features

  • Constructed of 0.13" thick Aluminum.
  • Fits standard EIA-compliant rails.
  • Slots are 0.25" x 1.0"
  • Finished in semi-gloss RAL9005 black or RAL7035 light gray powder coat.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
  • Hook and Loop Roll

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Part No. - Usable Mounting Dimensions - Open Space
RAL9005
Semi-Gloss Black - RAL 7035
Semi-Gloss Light Gray - Rack Units - Height - (Cubic Units)
PVSA19001BK2 - PVSA19001LG2 - 1U 1.75 9.70
PVSA19003BK2 - PVSA19003LG2 - 2U 3.50 19.40
*Note: "CG2" (Beige color) is being phased out from stock - replaced with "LG2" a light gray (RAL7035)

Supplier's Site
Rack Components - HM5612-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM5612-ND
Rack Components HM5612-ND
"Metal, Aluminum Panel, Front 19.000"" L x 3.470"" W x 0.120"" H (482.60mm x 88.14mm x 3.05mm) Black"

"Metal, Aluminum Panel, Front 19.000"" L x 3.470"" W x 0.120"" H (482.60mm x 88.14mm x 3.05mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number PVSA19003BK2 HM5612-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Panels Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM3037-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3018-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2665-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details