Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Mounting Rails RCHR1914

Description
Features Constructed in 16-gauge steel. RCH rack cabinets ship with two pairs. Sold in pairs. Includes cabinet mounting hardware. Rack mounting hardware is sold separately. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Use with Cabinet Panel Height Units - Rack Units RCHR1908 - 8.75 5U RCHR1910 - 10.50 6U RCHR1914 - 14.00 8U RCHR1917 - 17.50 10U RCHR1922 - 22.75 13U RCHR1928 - 28.00 16U
Request a Quote Datasheet
Description
Features Constructed in 16-gauge steel. RCH rack cabinets ship with two pairs. Sold in pairs. Includes cabinet mounting hardware. Rack mounting hardware is sold separately. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Use with Cabinet Panel Height Units - Rack Units RCHR1908 - 8.75 5U RCHR1910 - 10.50 6U RCHR1914 - 14.00 8U RCHR1917 - 17.50 10U RCHR1922 - 22.75 13U RCHR1928 - 28.00 16U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Mounting Rails - RCHR1914 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Mounting Rails
RCHR1914
Rack Mounting Solutions - Rack Accessories - Mounting Rails RCHR1914
Features Constructed in 16-gauge steel. RCH rack cabinets ship with two pairs. Sold in pairs. Includes cabinet mounting hardware. Rack mounting hardware is sold separately. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Use with Cabinet Panel Height Units - Rack Units RCHR1908 - 8.75 5U RCHR1910 - 10.50 6U RCHR1914 - 14.00 8U RCHR1917 - 17.50 10U RCHR1922 - 22.75 13U RCHR1928 - 28.00 16U

Features

  • Constructed in 16-gauge steel.
  • RCH rack cabinets ship with two pairs.
  • Sold in pairs.
  • Includes cabinet mounting hardware.
  • Rack mounting hardware is sold separately.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Use with Cabinet Panel Height
Units - Rack Units
RCHR1908 - 8.75 5U
RCHR1910 - 10.50 6U
RCHR1914 - 14.00 8U
RCHR1917 - 17.50 10U
RCHR1922 - 22.75 13U
RCHR1928 - 28.00 16U

Supplier's Site
Rack Accessories - HM5660-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM5660-ND
Rack Accessories HM5660-ND
"Rack Rails For 14"" Panel (2 pieces)"

"Rack Rails For 14"" Panel (2 pieces)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RCHR1914 HM5660-ND
Product Name Rack Mounting Solutions - Rack Accessories - Mounting Rails Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Accessories - HM2656-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2940-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - 164-1457NEG-10-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Electrical - Commercial - 1416K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details