Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Doors RCKWD36UBK1

Description
Features: 16-gauge steel construction. Designed specifically for the RCK cabinet series. Door styles available in solid, tinted acrylic with venting (see above-left), high airflow vented. Screw-on hinges can be mounted without needing access to the inside of the cabinet. The door can be mounted on the left or right. Includes locking swing-handle and keys. Door mounting hardware included. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Lock Replacement Kit
Request a Quote Datasheet
Description
Features: 16-gauge steel construction. Designed specifically for the RCK cabinet series. Door styles available in solid, tinted acrylic with venting (see above-left), high airflow vented. Screw-on hinges can be mounted without needing access to the inside of the cabinet. The door can be mounted on the left or right. Includes locking swing-handle and keys. Door mounting hardware included. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Lock Replacement Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Doors - RCKWD36UBK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Doors
RCKWD36UBK1
Rack Mounting Solutions - Rack Accessories - Doors RCKWD36UBK1
Features: 16-gauge steel construction. Designed specifically for the RCK cabinet series. Door styles available in solid, tinted acrylic with venting (see above-left), high airflow vented. Screw-on hinges can be mounted without needing access to the inside of the cabinet. The door can be mounted on the left or right. Includes locking swing-handle and keys. Door mounting hardware included. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Lock Replacement Kit

Features:

  • 16-gauge steel construction.
  • Designed specifically for the RCK cabinet series.
  • Door styles available in solid, tinted acrylic with venting (see above-left), high airflow vented.
  • Screw-on hinges can be mounted without needing access to the inside of the cabinet.
  • The door can be mounted on the left or right.
  • Includes locking swing-handle and keys.
  • Door mounting hardware included.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Door Lock Replacement Kit
Supplier's Site
Rack Components - 164-RCKWD36UBK1-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
164-RCKWD36UBK1-ND
Rack Components 164-RCKWD36UBK1-ND
"Metal, Steel Door, Front or Rear 67.880"" L x 23.600"" W x 0.840"" H (1724.15mm x 599.44mm x 21.34mm) Black"

"Metal, Steel Door, Front or Rear 67.880"" L x 23.600"" W x 0.840"" H (1724.15mm x 599.44mm x 21.34mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RCKWD36UBK1 164-RCKWD36UBK1-ND
Product Name Rack Mounting Solutions - Rack Accessories - Doors Rack Components
Unlock Full Specs
to access all available technical data

Similar Products