Vertical cable managers facilitate cable organization for a single or multiple rack installation. The RB-VCM is cost-effective and includes a number of unique features to save you installation time.
Features
Manager body and door are constructed of 16-gauge steel.
All-steel construction with side and rear cut-outs for cable pass-through.
Includes cable mounting lances for hook and loop cable organization.
Mounts to either side of the open-frame rack (includes mounting hardware).
The attached hinged door opens to one side and secures closed with two (2) small strips of the magnet.
Horizontal stabilizers easily swing away for cable installation and swing back for structural support.
Separated space easily allows for cables to be added or removed without fishing the cable.
Manager and door finished in textured RAL9005 black powder paint finish.
TAA-compliant for GSA Schedule purchases.
RoHS and REACH compliant.
Manufactured in North America.
Compatibility
Designed specifically for the RB-2P but also compatible with:
DRZ477
DNRR**HDW Series
DC4R Series
RB-2PA Series
Looking for a Finger Manager?
Single-Sided Vertical Finger Manager - FRCM Series
Double-Sided Vertical Finger Manager - VFM Series
Part of the Rack Basics® line of economy rack solutions.
Videos
Accessories
Vertical Cable Manager Extensions
Hook and Loop Roll
Vertical cable managers facilitate cable organization for a single or multiple rack installation. The RB-VCM is cost-effective and includes a number of unique features to save you installation time.
Features
- Manager body and door are constructed of 16-gauge steel.
- All-steel construction with side and rear cut-outs for cable pass-through.
- Includes cable mounting lances for hook and loop cable organization.
- Mounts to either side of the open-frame rack (includes mounting hardware).
- The attached hinged door opens to one side and secures closed with two (2) small strips of the magnet.
- Horizontal stabilizers easily swing away for cable installation and swing back for structural support.
- Separated space easily allows for cables to be added or removed without fishing the cable.
- Manager and door finished in textured RAL9005 black powder paint finish.
- TAA-compliant for GSA Schedule purchases.
- RoHS and REACH compliant.
- Manufactured in North America.
Compatibility
- Designed specifically for the RB-2P but also compatible with:
- DRZ477
- DNRR**HDW Series
- DC4R Series
- RB-2PA Series
Looking for a Finger Manager?
- Single-Sided Vertical Finger Manager - FRCM Series
- Double-Sided Vertical Finger Manager - VFM Series
Part of the Rack Basics® line of economy rack solutions.
Videos
Accessories
- Vertical Cable Manager Extensions
- Hook and Loop Roll