Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers RRCM44UD

Description
Vertical cable managers facilitate cable organization for a single or multiple rack installation. The RRCM Series includes a magnetic hinged door that hides cables and improves the esthetics of the installation. The RRCM includes crossbars to support your heavy-duty cable applications. Features All-steel construction with side and rear cut-outs for cable pass-through. Includes cable mounting lances for hook and loop cable organization. Mounts to either side of an open-frame rack (includes mounting hardware). The attached hinged door opens to one side and secures closed with a magnetic strip. Can be used with top wire management accessories below (excludes RRAL Series). Manager body and door are constructed of 16-gauge steel. Manager and door finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Compatibility Designed specifically for the DNRR*HDW but also compatible with: DRZ4 Series RB-2P Series DC4R Series You may consider our RB-VCM Series vertical cable manager. Learn more. Accessories Vertical Cable Manager Extensions Top Wire Management Hook and Loop Roll Vertical Manager Rack Spacer Bracket
Request a Quote Datasheet
Description
Vertical cable managers facilitate cable organization for a single or multiple rack installation. The RRCM Series includes a magnetic hinged door that hides cables and improves the esthetics of the installation. The RRCM includes crossbars to support your heavy-duty cable applications. Features All-steel construction with side and rear cut-outs for cable pass-through. Includes cable mounting lances for hook and loop cable organization. Mounts to either side of an open-frame rack (includes mounting hardware). The attached hinged door opens to one side and secures closed with a magnetic strip. Can be used with top wire management accessories below (excludes RRAL Series). Manager body and door are constructed of 16-gauge steel. Manager and door finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Compatibility Designed specifically for the DNRR*HDW but also compatible with: DRZ4 Series RB-2P Series DC4R Series You may consider our RB-VCM Series vertical cable manager. Learn more. Accessories Vertical Cable Manager Extensions Top Wire Management Hook and Loop Roll Vertical Manager Rack Spacer Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - RRCM44UD - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
RRCM44UD
Rack Mounting Solutions - Rack Accessories - Cable Managers RRCM44UD
Vertical cable managers facilitate cable organization for a single or multiple rack installation. The RRCM Series includes a magnetic hinged door that hides cables and improves the esthetics of the installation. The RRCM includes crossbars to support your heavy-duty cable applications. Features All-steel construction with side and rear cut-outs for cable pass-through. Includes cable mounting lances for hook and loop cable organization. Mounts to either side of an open-frame rack (includes mounting hardware). The attached hinged door opens to one side and secures closed with a magnetic strip. Can be used with top wire management accessories below (excludes RRAL Series). Manager body and door are constructed of 16-gauge steel. Manager and door finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Compatibility Designed specifically for the DNRR*HDW but also compatible with: DRZ4 Series RB-2P Series DC4R Series You may consider our RB-VCM Series vertical cable manager. Learn more. Accessories Vertical Cable Manager Extensions Top Wire Management Hook and Loop Roll Vertical Manager Rack Spacer Bracket

Vertical cable managers facilitate cable organization for a single or multiple rack installation. The RRCM Series includes a magnetic hinged door that hides cables and improves the esthetics of the installation. The RRCM includes crossbars to support your heavy-duty cable applications.

Features

  • All-steel construction with side and rear cut-outs for cable pass-through.
  • Includes cable mounting lances for hook and loop cable organization.
  • Mounts to either side of an open-frame rack (includes mounting hardware).
  • The attached hinged door opens to one side and secures closed with a magnetic strip.
  • Can be used with top wire management accessories below (excludes RRAL Series).
  • Manager body and door are constructed of 16-gauge steel.
  • Manager and door finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Compatibility

  • Designed specifically for the DNRR*HDW but also compatible with:
  • DRZ4 Series
  • RB-2P Series
  • DC4R Series

You may consider our RB-VCM Series vertical cable manager. Learn more.

Accessories

  • Vertical Cable Manager Extensions
  • Top Wire Management
  • Hook and Loop Roll
  • Vertical Manager Rack Spacer Bracket
Supplier's Site
Rack Components - HM2275-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM2275-ND
Rack Components HM2275-ND
"Metal, Steel Wire Manager 78.750"" L x 6.000"" W x 5.000"" H (2000.25mm x 152.40mm x 127.00mm) Black"

"Metal, Steel Wire Manager 78.750"" L x 6.000"" W x 5.000"" H (2000.25mm x 152.40mm x 127.00mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RRCM44UD HM2275-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Components
Unlock Full Specs
to access all available technical data

Similar Products