Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Angle Supports RASA22BK3

Description
Features Constructed in 14-gauge steel. Angles mount on accessory rails with either leg or both used as support. Slots allow up/down and front/back adjustments. Sold in pairs. Requires two pairs of combination or accessory mounting rails. Requires mounting hardware. Tested to nearly double the suggested load rating of 200 lbs (91 kg). Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Fixed Shelf Rail Adapter Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions Part No. - Height - Width - Length RASA12BK3 - 1.75 1.75 9.98 RASA16BK3 - 1.75 1.75 14.95 RASA22BK3 - 1.75 1.75 20.95 RASA28BK3 - 1.75 1.75 28.00
Request a Quote Datasheet
Description
Features Constructed in 14-gauge steel. Angles mount on accessory rails with either leg or both used as support. Slots allow up/down and front/back adjustments. Sold in pairs. Requires two pairs of combination or accessory mounting rails. Requires mounting hardware. Tested to nearly double the suggested load rating of 200 lbs (91 kg). Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Fixed Shelf Rail Adapter Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions Part No. - Height - Width - Length RASA12BK3 - 1.75 1.75 9.98 RASA16BK3 - 1.75 1.75 14.95 RASA22BK3 - 1.75 1.75 20.95 RASA28BK3 - 1.75 1.75 28.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Angle Supports - RASA22BK3 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Angle Supports
RASA22BK3
Rack Mounting Solutions - Rack Accessories - Angle Supports RASA22BK3
Features Constructed in 14-gauge steel. Angles mount on accessory rails with either leg or both used as support. Slots allow up/down and front/back adjustments. Sold in pairs. Requires two pairs of combination or accessory mounting rails. Requires mounting hardware. Tested to nearly double the suggested load rating of 200 lbs (91 kg). Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Fixed Shelf Rail Adapter Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions Part No. - Height - Width - Length RASA12BK3 - 1.75 1.75 9.98 RASA16BK3 - 1.75 1.75 14.95 RASA22BK3 - 1.75 1.75 20.95 RASA28BK3 - 1.75 1.75 28.00

Features

  • Constructed in 14-gauge steel.
  • Angles mount on accessory rails with either leg or both used as support.
  • Slots allow up/down and front/back adjustments.
  • Sold in pairs.
  • Requires two pairs of combination or accessory mounting rails.
  • Requires mounting hardware.
  • Tested to nearly double the suggested load rating of 200 lbs (91 kg).
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Fixed Shelf Rail Adapter
  • Hook and Loop Roll

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Overall Dimensions
Part No. - Height - Width - Length
RASA12BK3 - 1.75 1.75 9.98
RASA16BK3 - 1.75 1.75 14.95
RASA22BK3 - 1.75 1.75 20.95
RASA28BK3 - 1.75 1.75 28.00

Supplier's Site
Rack Accessories - HM768-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM768-ND
Rack Accessories HM768-ND
Rack Support Brackets Angled

Rack Support Brackets Angled

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RASA22BK3 HM768-ND
Product Name Rack Mounting Solutions - Rack Accessories - Angle Supports Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - HM2443-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2962-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3152-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details