Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Doors RCHD1914BK1

Description
Features: 16-gauge steel construction. Mounts either right or left hand hinge (door & cabinet are symmetrical). Includes installed lock and two keys. Finished in rugged textured powder paint to match RCH enclosures. Includes mounting hardware. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Looking for vented doors? The SDC Series has optional vented doors. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Use with Cabinet Panel Height - Part No. - Part No. - Part No. RAL 7035 - Additional Pair of Rack Units - Height - Black Door - Light Gray Door - Mounting Rails 5U 8.75 RCHD1908BK1 - RCHD1908LG1 - RCHR1908 6U 10.50 RCHD1910BK1 - RCHD1910LG1 - RCHR1910 8U 14.00 RCHD1914BK1 - RCHD1914LG1 - RCHR1914 10U 17.50 RCHD1917BK1 - RCHD1917LG1 - RCHR1917 13U 22.75 RCHD1922BK1 - RCHD1922LG1 - RCHR1922 16U 28.00 RCHD1928BK1 - RCHD1928LG1 - RCHR1928
Request a Quote Datasheet
Description
Features: 16-gauge steel construction. Mounts either right or left hand hinge (door & cabinet are symmetrical). Includes installed lock and two keys. Finished in rugged textured powder paint to match RCH enclosures. Includes mounting hardware. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Looking for vented doors? The SDC Series has optional vented doors. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Use with Cabinet Panel Height - Part No. - Part No. - Part No. RAL 7035 - Additional Pair of Rack Units - Height - Black Door - Light Gray Door - Mounting Rails 5U 8.75 RCHD1908BK1 - RCHD1908LG1 - RCHR1908 6U 10.50 RCHD1910BK1 - RCHD1910LG1 - RCHR1910 8U 14.00 RCHD1914BK1 - RCHD1914LG1 - RCHR1914 10U 17.50 RCHD1917BK1 - RCHD1917LG1 - RCHR1917 13U 22.75 RCHD1922BK1 - RCHD1922LG1 - RCHR1922 16U 28.00 RCHD1928BK1 - RCHD1928LG1 - RCHR1928
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Doors - RCHD1914BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Doors
RCHD1914BK1
Rack Mounting Solutions - Rack Accessories - Doors RCHD1914BK1
Features: 16-gauge steel construction. Mounts either right or left hand hinge (door & cabinet are symmetrical). Includes installed lock and two keys. Finished in rugged textured powder paint to match RCH enclosures. Includes mounting hardware. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Looking for vented doors? The SDC Series has optional vented doors. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Use with Cabinet Panel Height - Part No. - Part No. - Part No. RAL 7035 - Additional Pair of Rack Units - Height - Black Door - Light Gray Door - Mounting Rails 5U 8.75 RCHD1908BK1 - RCHD1908LG1 - RCHR1908 6U 10.50 RCHD1910BK1 - RCHD1910LG1 - RCHR1910 8U 14.00 RCHD1914BK1 - RCHD1914LG1 - RCHR1914 10U 17.50 RCHD1917BK1 - RCHD1917LG1 - RCHR1917 13U 22.75 RCHD1922BK1 - RCHD1922LG1 - RCHR1922 16U 28.00 RCHD1928BK1 - RCHD1928LG1 - RCHR1928

Features:

  • 16-gauge steel construction.
  • Mounts either right or left hand hinge (door & cabinet are symmetrical).
  • Includes installed lock and two keys.
  • Finished in rugged textured powder paint to match RCH enclosures.
  • Includes mounting hardware.
  • Finished in textured RAL9005 black or RAL7035 light gray powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Looking for vented doors? The SDC Series has optional vented doors.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Use with Cabinet Panel Height - Part No. - Part No. - Part No.
RAL 7035 - Additional Pair of
Rack Units - Height - Black Door - Light Gray Door - Mounting Rails
5U 8.75 RCHD1908BK1 - RCHD1908LG1 - RCHR1908
6U 10.50 RCHD1910BK1 - RCHD1910LG1 - RCHR1910
8U 14.00 RCHD1914BK1 - RCHD1914LG1 - RCHR1914
10U 17.50 RCHD1917BK1 - RCHD1917LG1 - RCHR1917
13U 22.75 RCHD1922BK1 - RCHD1922LG1 - RCHR1922
16U 28.00 RCHD1928BK1 - RCHD1928LG1 - RCHR1928

Supplier's Site
Rack Components - HM5656-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM5656-ND
Rack Components HM5656-ND
"Metal, Steel Door, Front or Rear 18.880"" L x 13.880"" W x 0.500"" H (479.55mm x 352.55mm x 12.70mm) Black"

"Metal, Steel Door, Front or Rear 18.880"" L x 13.880"" W x 0.500"" H (479.55mm x 352.55mm x 12.70mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RCHD1914BK1 HM5656-ND
Product Name Rack Mounting Solutions - Rack Accessories - Doors Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2699-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM2657-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - 164-1455UBBK-10-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details