Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Panels RMSC1903BK1

Description
Features: Constructed of 16-gauge steel. Designed to fit standard 19” rails. Mounted over mounted rack equipment without equipment removal. The door is locking and includes a smoked acrylic window for visibility of equipment. Keeps unauthorized access from the front panel. Includes lock and one pair of keys. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions Height - Width - Depth - Rack Units - Height RMSC1902BK1 - 3.47 19.00 1.61 2U 3.50 RMSC1903BK1 - 5.22 19.00 1.61 3U 5.25 RMSC1904BK1 - 6.97 19.00 1.61 4U 7.00
Request a Quote Datasheet
Description
Features: Constructed of 16-gauge steel. Designed to fit standard 19” rails. Mounted over mounted rack equipment without equipment removal. The door is locking and includes a smoked acrylic window for visibility of equipment. Keeps unauthorized access from the front panel. Includes lock and one pair of keys. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions Height - Width - Depth - Rack Units - Height RMSC1902BK1 - 3.47 19.00 1.61 2U 3.50 RMSC1903BK1 - 5.22 19.00 1.61 3U 5.25 RMSC1904BK1 - 6.97 19.00 1.61 4U 7.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Panels - RMSC1903BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Panels
RMSC1903BK1
Rack Mounting Solutions - Rack Accessories - Rack Panels RMSC1903BK1
Features: Constructed of 16-gauge steel. Designed to fit standard 19” rails. Mounted over mounted rack equipment without equipment removal. The door is locking and includes a smoked acrylic window for visibility of equipment. Keeps unauthorized access from the front panel. Includes lock and one pair of keys. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions Height - Width - Depth - Rack Units - Height RMSC1902BK1 - 3.47 19.00 1.61 2U 3.50 RMSC1903BK1 - 5.22 19.00 1.61 3U 5.25 RMSC1904BK1 - 6.97 19.00 1.61 4U 7.00

Features:

  • Constructed of 16-gauge steel.
  • Designed to fit standard 19” rails.
  • Mounted over mounted rack equipment without equipment removal.
  • The door is locking and includes a smoked acrylic window for visibility of equipment.
  • Keeps unauthorized access from the front panel.
  • Includes lock and one pair of keys.
  • Finished in textured RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Mounting Dimensions
Height - Width - Depth - Rack Units - Height
RMSC1902BK1 - 3.47 19.00 1.61 2U 3.50
RMSC1903BK1 - 5.22 19.00 1.61 3U 5.25
RMSC1904BK1 - 6.97 19.00 1.61 4U 7.00

Supplier's Site
Rack Components - HM5779-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM5779-ND
Rack Components HM5779-ND
"Metal, Steel Door, Front 18.346"" L x 1.612"" W x 5.276"" H (466.00mm x 41.00mm x 134.00mm) Black"

"Metal, Steel Door, Front 18.346"" L x 1.612"" W x 5.276"" H (466.00mm x 41.00mm x 134.00mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RMSC1903BK1 HM5779-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Panels Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Rack Accessories - 164-1455UPLBK-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3063-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2903-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details