Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers RB-HFMD1

Description
Features: Metal components are constructed in 16-gauge steel. Three (3) inch length fingers constructed in black plastic. Snap-on, hinged door. Includes cutouts at the rear for cable pass-through. Fits standard EIA-compliant mounting rails. Metal components finished in textured RAL9005 black powder paint. Requires mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. For a double-sided manager, install two (2) managers mounted back-to-back. The rear opening provides a cable pass-thru. Part of the Rack Basics® line of economy rack solutions. Accessories Mounting Hardware Hook and Loop Roll
Request a Quote Datasheet
Description
Features: Metal components are constructed in 16-gauge steel. Three (3) inch length fingers constructed in black plastic. Snap-on, hinged door. Includes cutouts at the rear for cable pass-through. Fits standard EIA-compliant mounting rails. Metal components finished in textured RAL9005 black powder paint. Requires mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. For a double-sided manager, install two (2) managers mounted back-to-back. The rear opening provides a cable pass-thru. Part of the Rack Basics® line of economy rack solutions. Accessories Mounting Hardware Hook and Loop Roll
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - RB-HFMD1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
RB-HFMD1
Rack Mounting Solutions - Rack Accessories - Cable Managers RB-HFMD1
Features: Metal components are constructed in 16-gauge steel. Three (3) inch length fingers constructed in black plastic. Snap-on, hinged door. Includes cutouts at the rear for cable pass-through. Fits standard EIA-compliant mounting rails. Metal components finished in textured RAL9005 black powder paint. Requires mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. For a double-sided manager, install two (2) managers mounted back-to-back. The rear opening provides a cable pass-thru. Part of the Rack Basics® line of economy rack solutions. Accessories Mounting Hardware Hook and Loop Roll

Features:

  • Metal components are constructed in 16-gauge steel.
  • Three (3) inch length fingers constructed in black plastic.
  • Snap-on, hinged door.
  • Includes cutouts at the rear for cable pass-through.
  • Fits standard EIA-compliant mounting rails.
  • Metal components finished in textured RAL9005 black powder paint.
  • Requires mounting hardware.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

For a double-sided manager, install two (2) managers mounted back-to-back. The rear opening provides a cable pass-thru.

Part of the Rack Basics® line of economy rack solutions.

Accessories

  • Mounting Hardware
  • Hook and Loop Roll
Supplier's Site
Rack Accessories - 164-RB-HFMD1-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-RB-HFMD1-ND
Rack Accessories 164-RB-HFMD1-ND
1U FINGER MANAGER WITH DOOR

1U FINGER MANAGER WITH DOOR

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RB-HFMD1 164-RB-HFMD1-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products