Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Shelves RDRW1901222BK1

Description
Features Constructed of 14 and 16 gauge steel. Includes front plastic pull handle locking mechanism. The inside drawer width is 16.12" wide. Complete drawer with slides, hardware, lock & two keys. Available in 3 depths. Rear support brackets are included for all depths or can be supported from the rear rack rail. 6-Pack of 10-32 rack screws are included. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. Tested to nearly double the suggested load rating of 145 lbs (66 kg) when mounted to two-pair/4-post rack rails. Rated for 60 lbs (27 kg) when mounted one-pair/2-post rack rails. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Wing Knob Latch
Request a Quote Datasheet
Description
Features Constructed of 14 and 16 gauge steel. Includes front plastic pull handle locking mechanism. The inside drawer width is 16.12" wide. Complete drawer with slides, hardware, lock & two keys. Available in 3 depths. Rear support brackets are included for all depths or can be supported from the rear rack rail. 6-Pack of 10-32 rack screws are included. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. Tested to nearly double the suggested load rating of 145 lbs (66 kg) when mounted to two-pair/4-post rack rails. Rated for 60 lbs (27 kg) when mounted one-pair/2-post rack rails. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Wing Knob Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Shelves - RDRW1901222BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Shelves
RDRW1901222BK1
Rack Mounting Solutions - Rack Accessories - Rack Shelves RDRW1901222BK1
Features Constructed of 14 and 16 gauge steel. Includes front plastic pull handle locking mechanism. The inside drawer width is 16.12" wide. Complete drawer with slides, hardware, lock & two keys. Available in 3 depths. Rear support brackets are included for all depths or can be supported from the rear rack rail. 6-Pack of 10-32 rack screws are included. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. Tested to nearly double the suggested load rating of 145 lbs (66 kg) when mounted to two-pair/4-post rack rails. Rated for 60 lbs (27 kg) when mounted one-pair/2-post rack rails. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Wing Knob Latch

Features

  • Constructed of 14 and 16 gauge steel.
  • Includes front plastic pull handle locking mechanism.
  • The inside drawer width is 16.12" wide.
  • Complete drawer with slides, hardware, lock & two keys.
  • Available in 3 depths.
  • Rear support brackets are included for all depths or can be supported from the rear rack rail.
  • 6-Pack of 10-32 rack screws are included.
  • Finished in textured RAL9005 black or RAL 7035 light gray powder paint.
  • Tested to nearly double the suggested load rating of 145 lbs (66 kg) when mounted to two-pair/4-post rack rails.
    • Rated for 60 lbs (27 kg) when mounted one-pair/2-post rack rails.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
  • Wing Knob Latch
Supplier's Site
Rack Components - HM5691-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM5691-ND
Rack Components HM5691-ND
"Metal, Steel Drawer, Enclosed, Locking, Pull Out 22.070"" L x 17.360"" W x 12.250"" H (560.58mm x 440.94mm x 311.15mm) Black"

"Metal, Steel Drawer, Enclosed, Locking, Pull Out 22.070"" L x 17.360"" W x 12.250"" H (560.58mm x 440.94mm x 311.15mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RDRW1901222BK1 HM5691-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Shelves Rack Components
Unlock Full Specs
to access all available technical data

Similar Products