Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Panels PVLL19008BK2

Description
Features Constructed of 16-gauge steel. Flanged for added strength. Fits standard EIA-compliant rails. Includes three (3) columns of four (4) inch wide louvres Finished in semi-gloss RAL9005 black or RAL7035 light gray powder coat. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Usable Mounting Dimensions Black - RAL 7035 Light Gray - Rack Units - Height PVLL19005BK2 - PVLL19005LG2 - 3U 5.25 PVLL19007BK2 - PVLL19007LG2 - 4U 7.00 PVLL19008BK2 - PVLL19008LG2 - 5U 8.75 PVLL19010BK2 - PVLL19010LG2 - 6U 10.50 PVLL19012BK2 - PVLL19012LG2 - 7U 12.25
Request a Quote Datasheet
Description
Features Constructed of 16-gauge steel. Flanged for added strength. Fits standard EIA-compliant rails. Includes three (3) columns of four (4) inch wide louvres Finished in semi-gloss RAL9005 black or RAL7035 light gray powder coat. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Usable Mounting Dimensions Black - RAL 7035 Light Gray - Rack Units - Height PVLL19005BK2 - PVLL19005LG2 - 3U 5.25 PVLL19007BK2 - PVLL19007LG2 - 4U 7.00 PVLL19008BK2 - PVLL19008LG2 - 5U 8.75 PVLL19010BK2 - PVLL19010LG2 - 6U 10.50 PVLL19012BK2 - PVLL19012LG2 - 7U 12.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Panels - PVLL19008BK2 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Panels
PVLL19008BK2
Rack Mounting Solutions - Rack Accessories - Rack Panels PVLL19008BK2
Features Constructed of 16-gauge steel. Flanged for added strength. Fits standard EIA-compliant rails. Includes three (3) columns of four (4) inch wide louvres Finished in semi-gloss RAL9005 black or RAL7035 light gray powder coat. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Usable Mounting Dimensions Black - RAL 7035 Light Gray - Rack Units - Height PVLL19005BK2 - PVLL19005LG2 - 3U 5.25 PVLL19007BK2 - PVLL19007LG2 - 4U 7.00 PVLL19008BK2 - PVLL19008LG2 - 5U 8.75 PVLL19010BK2 - PVLL19010LG2 - 6U 10.50 PVLL19012BK2 - PVLL19012LG2 - 7U 12.25

Features

  • Constructed of 16-gauge steel.
  • Flanged for added strength.
  • Fits standard EIA-compliant rails.
  • Includes three (3) columns of four (4) inch wide louvres
  • Finished in semi-gloss RAL9005 black or RAL7035 light gray powder coat.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Part No. - Usable Mounting Dimensions
Black - RAL 7035 Light Gray - Rack Units - Height
PVLL19005BK2 - PVLL19005LG2 - 3U 5.25
PVLL19007BK2 - PVLL19007LG2 - 4U 7.00
PVLL19008BK2 - PVLL19008LG2 - 5U 8.75
PVLL19010BK2 - PVLL19010LG2 - 6U 10.50
PVLL19012BK2 - PVLL19012LG2 - 7U 12.25

Supplier's Site
Rack Components - PVLL19008BK2-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
PVLL19008BK2-ND
Rack Components PVLL19008BK2-ND
"Metal, Steel Panel, Top 19.000"" L x 8.720"" W x 0.500"" H (482.60mm x 221.49mm x 12.70mm) Black"

"Metal, Steel Panel, Top 19.000"" L x 8.720"" W x 0.500"" H (482.60mm x 221.49mm x 12.70mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number PVLL19008BK2 PVLL19008BK2-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Panels Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - 164-1455CSBBK-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2995-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2700-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details