Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Doors RCSC19021VDBK1

Description
Features: 16-gauge steel construction. Door styles available solid, tinted acrylic with venting (see above-left), high airflow vented. Snap-in hinges can be mounted without having to bolt on from inside the cabinet. In addition, the hinges can be mounted on the left or right. Includes installed lock and two keys. Includes door mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Lock Replacement Kit
Request a Quote Datasheet
Description
Features: 16-gauge steel construction. Door styles available solid, tinted acrylic with venting (see above-left), high airflow vented. Snap-in hinges can be mounted without having to bolt on from inside the cabinet. In addition, the hinges can be mounted on the left or right. Includes installed lock and two keys. Includes door mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Lock Replacement Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Doors - RCSC19021VDBK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Doors
RCSC19021VDBK1
Rack Mounting Solutions - Rack Accessories - Doors RCSC19021VDBK1
Features: 16-gauge steel construction. Door styles available solid, tinted acrylic with venting (see above-left), high airflow vented. Snap-in hinges can be mounted without having to bolt on from inside the cabinet. In addition, the hinges can be mounted on the left or right. Includes installed lock and two keys. Includes door mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Lock Replacement Kit

Features:

  • 16-gauge steel construction.
  • Door styles available solid, tinted acrylic with venting (see above-left), high airflow vented.
  • Snap-in hinges can be mounted without having to bolt on from inside the cabinet.
  • In addition, the hinges can be mounted on the left or right.
  • Includes installed lock and two keys.
  • Includes door mounting hardware.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Door Lock Replacement Kit
Supplier's Site
Rack Components - HM2263-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM2263-ND
Rack Components HM2263-ND
"Metal, Steel Door, Front or Rear 23.690"" L x 23.280"" W x 0.700"" H (601.73mm x 591.31mm x 17.78mm) Black"

"Metal, Steel Door, Front or Rear 23.690"" L x 23.280"" W x 0.700"" H (601.73mm x 591.31mm x 17.78mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RCSC19021VDBK1 HM2263-ND
Product Name Rack Mounting Solutions - Rack Accessories - Doors Rack Components
Unlock Full Specs
to access all available technical data

Similar Products