Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers RB-HRM1

Description
Features: Constructed in 16-gauge steel. Flanged at front for added strength. Designed to fit standard 19” rails. Rings extend 3.69 inches from the panel front. Includes four (4) cable pass-through cutouts. Designed to mount two (2) units back-to-back. Requires mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part of the Rack Basics® line of economy rack solutions. Accessories Mounting Hardware Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dinmensions - Usable Mounting Dimensions Height - Width - Depth - Rack Units - Height RB-HRM1 - 1.72 19.00 3.69 1U 1.75 RB-HRM2 - 3.22 19.00 3.69 2U 3.50 Estimated Cable Fill Capacities Rack - Description - Opening - Recommended Cable Fill (50% Fill Ratio) - Maximum Cable Fill (100% Fill Ratio) Units - Quantity - Cat 5e - Cat 6 - Cat 6a - Cat 5e - Cat 6 - Cat 6a 1U Channel Opening 1 50 32 22 100 64 45 Rear Pass Through 4 16 10 7 32 20 14 2U Channel Opening 1 102 65 45 204 130 91 Rear Pass Through 4 25 16 11 49 32 22
Request a Quote Datasheet
Description
Features: Constructed in 16-gauge steel. Flanged at front for added strength. Designed to fit standard 19” rails. Rings extend 3.69 inches from the panel front. Includes four (4) cable pass-through cutouts. Designed to mount two (2) units back-to-back. Requires mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part of the Rack Basics® line of economy rack solutions. Accessories Mounting Hardware Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dinmensions - Usable Mounting Dimensions Height - Width - Depth - Rack Units - Height RB-HRM1 - 1.72 19.00 3.69 1U 1.75 RB-HRM2 - 3.22 19.00 3.69 2U 3.50 Estimated Cable Fill Capacities Rack - Description - Opening - Recommended Cable Fill (50% Fill Ratio) - Maximum Cable Fill (100% Fill Ratio) Units - Quantity - Cat 5e - Cat 6 - Cat 6a - Cat 5e - Cat 6 - Cat 6a 1U Channel Opening 1 50 32 22 100 64 45 Rear Pass Through 4 16 10 7 32 20 14 2U Channel Opening 1 102 65 45 204 130 91 Rear Pass Through 4 25 16 11 49 32 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - RB-HRM1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
RB-HRM1
Rack Mounting Solutions - Rack Accessories - Cable Managers RB-HRM1
Features: Constructed in 16-gauge steel. Flanged at front for added strength. Designed to fit standard 19” rails. Rings extend 3.69 inches from the panel front. Includes four (4) cable pass-through cutouts. Designed to mount two (2) units back-to-back. Requires mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part of the Rack Basics® line of economy rack solutions. Accessories Mounting Hardware Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dinmensions - Usable Mounting Dimensions Height - Width - Depth - Rack Units - Height RB-HRM1 - 1.72 19.00 3.69 1U 1.75 RB-HRM2 - 3.22 19.00 3.69 2U 3.50 Estimated Cable Fill Capacities Rack - Description - Opening - Recommended Cable Fill (50% Fill Ratio) - Maximum Cable Fill (100% Fill Ratio) Units - Quantity - Cat 5e - Cat 6 - Cat 6a - Cat 5e - Cat 6 - Cat 6a 1U Channel Opening 1 50 32 22 100 64 45 Rear Pass Through 4 16 10 7 32 20 14 2U Channel Opening 1 102 65 45 204 130 91 Rear Pass Through 4 25 16 11 49 32 22

Features:

  • Constructed in 16-gauge steel.
  • Flanged at front for added strength.
  • Designed to fit standard 19” rails.
  • Rings extend 3.69 inches from the panel front.
  • Includes four (4) cable pass-through cutouts.
  • Designed to mount two (2) units back-to-back.
  • Requires mounting hardware.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Part of the Rack Basics® line of economy rack solutions.

Accessories

  • Mounting Hardware
  • Hook and Loop Roll

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dinmensions - Usable Mounting Dimensions
Height - Width - Depth - Rack Units - Height
RB-HRM1 - 1.72 19.00 3.69 1U 1.75
RB-HRM2 - 3.22 19.00 3.69 2U 3.50

Estimated Cable Fill Capacities


Rack - Description - Opening - Recommended Cable Fill (50% Fill Ratio) - Maximum Cable Fill (100% Fill Ratio)
Units - Quantity - Cat 5e - Cat 6 - Cat 6a - Cat 5e - Cat 6 - Cat 6a
1U Channel Opening 1 50 32 22 100 64 45
Rear Pass Through 4 16 10 7 32 20 14
2U Channel Opening 1 102 65 45 204 130 91
Rear Pass Through 4 25 16 11 49 32 22

Supplier's Site
Rack Accessories - HM2257-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM2257-ND
Rack Accessories HM2257-ND
Rack Mounting Bracket Cable Entry Systems

Rack Mounting Bracket Cable Entry Systems

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RB-HRM1 HM2257-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM1718-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2933-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2686-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers