Features
Constructed of 0.13" thick Aluminum.
Fits standard EIA-compliant rails.
Slots are 0.25" x 1.0"
Finished in semi-gloss RAL9005 black or RAL7035 light gray powder coat.
TAA-compliant for GSA Schedule purchases.
RoHS Compliant.
Manufactured in North America.
Accessories
Mounting Hardware
Hook and Loop Roll
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Part No. - Part No. - Usable Mounting Dimensions - Open Space RAL9005 Semi-Gloss Black - RAL 7035 Semi-Gloss Light Gray - Rack Units - Height - (Cubic Units) PVSA19001BK2 - PVSA19001LG2 - 1U 1.75 9.70 PVSA19003BK2 - PVSA19003LG2 - 2U 3.50 19.40 *Note: "CG2" (Beige color) is being phased out from stock - replaced with "LG2" a light gray (RAL7035)
Features
- Constructed of 0.13" thick Aluminum.
- Fits standard EIA-compliant rails.
- Slots are 0.25" x 1.0"
- Finished in semi-gloss RAL9005 black or RAL7035 light gray powder coat.
- TAA-compliant for GSA Schedule purchases.
- RoHS Compliant.
- Manufactured in North America.
Accessories
- Mounting Hardware
- Hook and Loop Roll
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Part No. - Part No. - Usable Mounting Dimensions - Open Space
RAL9005
Semi-Gloss Black - RAL 7035
Semi-Gloss Light Gray - Rack Units - Height - (Cubic Units)
PVSA19001BK2 - PVSA19001LG2 - 1U 1.75 9.70
PVSA19003BK2 - PVSA19003LG2 - 2U 3.50 19.40
*Note: "CG2" (Beige color) is being phased out from stock - replaced with "LG2" a light gray (RAL7035)