Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - General Accessories RMD1923LG

Description
Features Constructed of 16-gauge steel. Ideal for a writing surface, keyboard or instrument mounting requirements. Mounts to the front rails and rests against the body of the cabinet or rack. Finished in RAL 9005 black or RAL 7035 light gray powder paint. Load rated for 100 lbs (45 kg). TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Cabinet - Mounting - Overall RAL9005 Black - RAL7035 Light Gray - Height - Width - Depth - Mounting Width - Rack Units - Depth RMD1923BK - RMD1923LG - 1.75 23.00 17.50 19.00 1U 33.50
Request a Quote Datasheet
Description
Features Constructed of 16-gauge steel. Ideal for a writing surface, keyboard or instrument mounting requirements. Mounts to the front rails and rests against the body of the cabinet or rack. Finished in RAL 9005 black or RAL 7035 light gray powder paint. Load rated for 100 lbs (45 kg). TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Cabinet - Mounting - Overall RAL9005 Black - RAL7035 Light Gray - Height - Width - Depth - Mounting Width - Rack Units - Depth RMD1923BK - RMD1923LG - 1.75 23.00 17.50 19.00 1U 33.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - General Accessories - RMD1923LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - General Accessories
RMD1923LG
Rack Mounting Solutions - Rack Accessories - General Accessories RMD1923LG
Features Constructed of 16-gauge steel. Ideal for a writing surface, keyboard or instrument mounting requirements. Mounts to the front rails and rests against the body of the cabinet or rack. Finished in RAL 9005 black or RAL 7035 light gray powder paint. Load rated for 100 lbs (45 kg). TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Cabinet - Mounting - Overall RAL9005 Black - RAL7035 Light Gray - Height - Width - Depth - Mounting Width - Rack Units - Depth RMD1923BK - RMD1923LG - 1.75 23.00 17.50 19.00 1U 33.50

Features

  • Constructed of 16-gauge steel.
  • Ideal for a writing surface, keyboard or instrument mounting requirements.
  • Mounts to the front rails and rests against the body of the cabinet or rack.
  • Finished in RAL 9005 black or RAL 7035 light gray powder paint.
  • Load rated for 100 lbs (45 kg).
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Part numbers with stars are new sizes or packaging configurations.


Units shown: inch. Switch units to: mm


Part No. - Part No. - Overall Dimensions - Cabinet - Mounting - Overall
RAL9005 Black - RAL7035 Light Gray - Height - Width - Depth - Mounting Width - Rack Units - Depth
RMD1923BK - RMD1923LG - 1.75 23.00 17.50 19.00 1U 33.50

Supplier's Site
Rack Components - 164-RMD1923LG-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
164-RMD1923LG-ND
Rack Components 164-RMD1923LG-ND
"DESK TOP 17.500X23X1.750"" GRAY"

"DESK TOP 17.500X23X1.750"" GRAY"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RMD1923LG 164-RMD1923LG-ND
Product Name Rack Mounting Solutions - Rack Accessories - General Accessories Rack Components
Unlock Full Specs
to access all available technical data

Similar Products