Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Shelves RASV190120BK1

Description
Features Constructed of 14 or 16 gauge steel. Universal design mounts to any standard EIA-compliant rack or cabinet. Allows easy rack mounting of equipment or items that do not have rack mounting capabilities. Mounts to rack rails either as an internal shelf or external shelf/work area. Available in either vented or solid versions. Rugged textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant Manufactured in North America Accessories Mounting Hardware Hook and Loop Roll
Request a Quote Datasheet
Description
Features Constructed of 14 or 16 gauge steel. Universal design mounts to any standard EIA-compliant rack or cabinet. Allows easy rack mounting of equipment or items that do not have rack mounting capabilities. Mounts to rack rails either as an internal shelf or external shelf/work area. Available in either vented or solid versions. Rugged textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant Manufactured in North America Accessories Mounting Hardware Hook and Loop Roll
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Shelves - RASV190120BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Shelves
RASV190120BK1
Rack Mounting Solutions - Rack Accessories - Rack Shelves RASV190120BK1
Features Constructed of 14 or 16 gauge steel. Universal design mounts to any standard EIA-compliant rack or cabinet. Allows easy rack mounting of equipment or items that do not have rack mounting capabilities. Mounts to rack rails either as an internal shelf or external shelf/work area. Available in either vented or solid versions. Rugged textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant Manufactured in North America Accessories Mounting Hardware Hook and Loop Roll

Features

  • Constructed of 14 or 16 gauge steel.
  • Universal design mounts to any standard EIA-compliant rack or cabinet.
  • Allows easy rack mounting of equipment or items that do not have rack mounting capabilities.
  • Mounts to rack rails either as an internal shelf or external shelf/work area.
  • Available in either vented or solid versions.
  • Rugged textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant
  • Manufactured in North America

Accessories

  • Mounting Hardware
  • Hook and Loop Roll
Supplier's Site
Rack Components - HM2253-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM2253-ND
Rack Components HM2253-ND
"Metal, Steel Shelf, Fixed 20.000"" L x 17.500"" W x 1.720"" H (508.00mm x 444.50mm x 43.69mm) Black"

"Metal, Steel Shelf, Fixed 20.000"" L x 17.500"" W x 1.720"" H (508.00mm x 444.50mm x 43.69mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RASV190120BK1 HM2253-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Shelves Rack Components
Unlock Full Specs
to access all available technical data

Similar Products