Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers RB-VCM24

Description
Vertical cable managers facilitate cable organization for a single or multiple rack installation. The RB-VCM is cost-effective and includes a number of unique features to save you installation time. Features Manager body and door are constructed of 16-gauge steel. All-steel construction with side and rear cut-outs for cable pass-through. Includes cable mounting lances for hook and loop cable organization. Mounts to either side of the open-frame rack (includes mounting hardware). The attached hinged door opens to one side and secures closed with two (2) small strips of the magnet. Horizontal stabilizers easily swing away for cable installation and swing back for structural support. Separated space easily allows for cables to be added or removed without fishing the cable. Manager and door finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Compatibility Designed specifically for the RB-2P but also compatible with: DRZ477 DNRR**HDW Series DC4R Series RB-2PA Series Looking for a Finger Manager? Single-Sided Vertical Finger Manager - FRCM Series Double-Sided Vertical Finger Manager - VFM Series Part of the Rack Basics® line of economy rack solutions. Videos Accessories Vertical Cable Manager Extensions Hook and Loop Roll
Request a Quote Datasheet
Description
Vertical cable managers facilitate cable organization for a single or multiple rack installation. The RB-VCM is cost-effective and includes a number of unique features to save you installation time. Features Manager body and door are constructed of 16-gauge steel. All-steel construction with side and rear cut-outs for cable pass-through. Includes cable mounting lances for hook and loop cable organization. Mounts to either side of the open-frame rack (includes mounting hardware). The attached hinged door opens to one side and secures closed with two (2) small strips of the magnet. Horizontal stabilizers easily swing away for cable installation and swing back for structural support. Separated space easily allows for cables to be added or removed without fishing the cable. Manager and door finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Compatibility Designed specifically for the RB-2P but also compatible with: DRZ477 DNRR**HDW Series DC4R Series RB-2PA Series Looking for a Finger Manager? Single-Sided Vertical Finger Manager - FRCM Series Double-Sided Vertical Finger Manager - VFM Series Part of the Rack Basics® line of economy rack solutions. Videos Accessories Vertical Cable Manager Extensions Hook and Loop Roll
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - RB-VCM24 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
RB-VCM24
Rack Mounting Solutions - Rack Accessories - Cable Managers RB-VCM24
Vertical cable managers facilitate cable organization for a single or multiple rack installation. The RB-VCM is cost-effective and includes a number of unique features to save you installation time. Features Manager body and door are constructed of 16-gauge steel. All-steel construction with side and rear cut-outs for cable pass-through. Includes cable mounting lances for hook and loop cable organization. Mounts to either side of the open-frame rack (includes mounting hardware). The attached hinged door opens to one side and secures closed with two (2) small strips of the magnet. Horizontal stabilizers easily swing away for cable installation and swing back for structural support. Separated space easily allows for cables to be added or removed without fishing the cable. Manager and door finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Compatibility Designed specifically for the RB-2P but also compatible with: DRZ477 DNRR**HDW Series DC4R Series RB-2PA Series Looking for a Finger Manager? Single-Sided Vertical Finger Manager - FRCM Series Double-Sided Vertical Finger Manager - VFM Series Part of the Rack Basics® line of economy rack solutions. Videos Accessories Vertical Cable Manager Extensions Hook and Loop Roll

Vertical cable managers facilitate cable organization for a single or multiple rack installation. The RB-VCM is cost-effective and includes a number of unique features to save you installation time.

Features

  • Manager body and door are constructed of 16-gauge steel.
  • All-steel construction with side and rear cut-outs for cable pass-through.
  • Includes cable mounting lances for hook and loop cable organization.
  • Mounts to either side of the open-frame rack (includes mounting hardware).
  • The attached hinged door opens to one side and secures closed with two (2) small strips of the magnet.
  • Horizontal stabilizers easily swing away for cable installation and swing back for structural support.
  • Separated space easily allows for cables to be added or removed without fishing the cable.
  • Manager and door finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Compatibility

  • Designed specifically for the RB-2P but also compatible with:
  • DRZ477
  • DNRR**HDW Series
  • DC4R Series
  • RB-2PA Series

Looking for a Finger Manager?

  • Single-Sided Vertical Finger Manager - FRCM Series
  • Double-Sided Vertical Finger Manager - VFM Series

Part of the Rack Basics® line of economy rack solutions.

Videos

Accessories

  • Vertical Cable Manager Extensions
  • Hook and Loop Roll
Supplier's Site
Rack Accessories - 164-RB-VCM24-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-RB-VCM24-ND
Rack Accessories 164-RB-VCM24-ND
24U RACK BASICS VERTICAL CABLE M

24U RACK BASICS VERTICAL CABLE M

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RB-VCM24 164-RB-VCM24-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products