Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Doors RCSC19021WDBK1

Description
Features: 16-gauge steel construction. Door styles available solid, tinted acrylic with venting (see above-left), high airflow vented. Snap-in hinges can be mounted without having to bolt on from inside the cabinet. In addition, the hinges can be mounted on the left or right. Includes installed lock and two keys. Includes door mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Lock Replacement Kit
Request a Quote Datasheet
Description
Features: 16-gauge steel construction. Door styles available solid, tinted acrylic with venting (see above-left), high airflow vented. Snap-in hinges can be mounted without having to bolt on from inside the cabinet. In addition, the hinges can be mounted on the left or right. Includes installed lock and two keys. Includes door mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Lock Replacement Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Doors - RCSC19021WDBK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Doors
RCSC19021WDBK1
Rack Mounting Solutions - Rack Accessories - Doors RCSC19021WDBK1
Features: 16-gauge steel construction. Door styles available solid, tinted acrylic with venting (see above-left), high airflow vented. Snap-in hinges can be mounted without having to bolt on from inside the cabinet. In addition, the hinges can be mounted on the left or right. Includes installed lock and two keys. Includes door mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Lock Replacement Kit

Features:

  • 16-gauge steel construction.
  • Door styles available solid, tinted acrylic with venting (see above-left), high airflow vented.
  • Snap-in hinges can be mounted without having to bolt on from inside the cabinet.
  • In addition, the hinges can be mounted on the left or right.
  • Includes installed lock and two keys.
  • Includes door mounting hardware.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Door Lock Replacement Kit
Supplier's Site
Rack Components - RCSC19021WDBK1-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
RCSC19021WDBK1-ND
Rack Components RCSC19021WDBK1-ND
"Metal, Steel; Plastic Door, Front or Rear 23.690"" L x 23.280"" W x 0.700"" H (601.73mm x 591.31mm x 17.78mm) Black"

"Metal, Steel; Plastic Door, Front or Rear 23.690"" L x 23.280"" W x 0.700"" H (601.73mm x 591.31mm x 17.78mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RCSC19021WDBK1 RCSC19021WDBK1-ND
Product Name Rack Mounting Solutions - Rack Accessories - Doors Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Accessories - 2790311 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Box Components - HM3004-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2947-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details