Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Angle Supports RAAB3648BK

Description
The Rackmount Adjustable Angle Bracket (RAAB) is made to accommodate the weight of heavy equipment that isn't installed on a rack. The RAAB, which comes in two depth ranges, can support up to 200 lbs and vary from 24 to 48 inches deep. Features Constructed in 16-gauge steel. Angles mount to 19", 23" or 24" EIA rack mounting rails. Requires two pairs of mounting rails. Designed to support equipment such as servers, switchgear as well as computer/server chassis on their side. The free-floating design easily adjusts in depth to accommodate different equipment dimensions. Two adjustable depth options. Sold in pairs. Finished in smooth RAL9005 black powder paint. Requires mounting hardware. Tested to nearly double the suggested load rating of 200 lbs (91 kg). TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Equipment Installation Tool
Request a Quote Datasheet
Description
The Rackmount Adjustable Angle Bracket (RAAB) is made to accommodate the weight of heavy equipment that isn't installed on a rack. The RAAB, which comes in two depth ranges, can support up to 200 lbs and vary from 24 to 48 inches deep. Features Constructed in 16-gauge steel. Angles mount to 19", 23" or 24" EIA rack mounting rails. Requires two pairs of mounting rails. Designed to support equipment such as servers, switchgear as well as computer/server chassis on their side. The free-floating design easily adjusts in depth to accommodate different equipment dimensions. Two adjustable depth options. Sold in pairs. Finished in smooth RAL9005 black powder paint. Requires mounting hardware. Tested to nearly double the suggested load rating of 200 lbs (91 kg). TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Equipment Installation Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Angle Supports - RAAB3648BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Angle Supports
RAAB3648BK
Rack Mounting Solutions - Rack Accessories - Angle Supports RAAB3648BK
The Rackmount Adjustable Angle Bracket (RAAB) is made to accommodate the weight of heavy equipment that isn't installed on a rack. The RAAB, which comes in two depth ranges, can support up to 200 lbs and vary from 24 to 48 inches deep. Features Constructed in 16-gauge steel. Angles mount to 19", 23" or 24" EIA rack mounting rails. Requires two pairs of mounting rails. Designed to support equipment such as servers, switchgear as well as computer/server chassis on their side. The free-floating design easily adjusts in depth to accommodate different equipment dimensions. Two adjustable depth options. Sold in pairs. Finished in smooth RAL9005 black powder paint. Requires mounting hardware. Tested to nearly double the suggested load rating of 200 lbs (91 kg). TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Equipment Installation Tool

The Rackmount Adjustable Angle Bracket (RAAB) is made to accommodate the weight of heavy equipment that isn't installed on a rack. The RAAB, which comes in two depth ranges, can support up to 200 lbs and vary from 24 to 48 inches deep.

Features

  • Constructed in 16-gauge steel.
  • Angles mount to 19", 23" or 24" EIA rack mounting rails.
  • Requires two pairs of mounting rails.
  • Designed to support equipment such as servers, switchgear as well as computer/server chassis on their side.
  • The free-floating design easily adjusts in depth to accommodate different equipment dimensions.
  • Two adjustable depth options.
  • Sold in pairs.
  • Finished in smooth RAL9005 black powder paint.
  • Requires mounting hardware.
  • Tested to nearly double the suggested load rating of 200 lbs (91 kg).
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Rack Equipment Installation Tool
Supplier's Site
Rack Accessories - 164-RAAB3648BK-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-RAAB3648BK-ND
Rack Accessories 164-RAAB3648BK-ND
RACK ADJ. ANGLE BRACKET 36-48

RACK ADJ. ANGLE BRACKET 36-48

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RAAB3648BK 164-RAAB3648BK-ND
Product Name Rack Mounting Solutions - Rack Accessories - Angle Supports Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM3028-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2709-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2970-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details