Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Shelves RFVS1926BK1

Description
Features Constructed of heavy-duty 14 gauge steel. Front & rear lip folded for extra strength. The versatile design can be used upside down (front & rear lip become equipment retainers). Sides folded up for easy hardware installation from above. Sides are slotted for easy adjustment with most rail depth locations. Includes all mounting hardware. Tested to nearly double the suggested load rating of 350 lbs (159 kg). Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Please note that to mount this product you need to have two (2) pairs of combination rails within your cabinet. This product does NOT mount to the front and back of the rails like traditional rack mounting shelves. If used with our CPR square hole rails you will need to order CPRSA rail adaptor for each shelf ordered. Accessories Fixed Shelf Rail Adapter Square Hole Mounting Rail Adaptor Hook and Loop Roll
Request a Quote Datasheet
Description
Features Constructed of heavy-duty 14 gauge steel. Front & rear lip folded for extra strength. The versatile design can be used upside down (front & rear lip become equipment retainers). Sides folded up for easy hardware installation from above. Sides are slotted for easy adjustment with most rail depth locations. Includes all mounting hardware. Tested to nearly double the suggested load rating of 350 lbs (159 kg). Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Please note that to mount this product you need to have two (2) pairs of combination rails within your cabinet. This product does NOT mount to the front and back of the rails like traditional rack mounting shelves. If used with our CPR square hole rails you will need to order CPRSA rail adaptor for each shelf ordered. Accessories Fixed Shelf Rail Adapter Square Hole Mounting Rail Adaptor Hook and Loop Roll
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Shelves - RFVS1926BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Shelves
RFVS1926BK1
Rack Mounting Solutions - Rack Accessories - Rack Shelves RFVS1926BK1
Features Constructed of heavy-duty 14 gauge steel. Front & rear lip folded for extra strength. The versatile design can be used upside down (front & rear lip become equipment retainers). Sides folded up for easy hardware installation from above. Sides are slotted for easy adjustment with most rail depth locations. Includes all mounting hardware. Tested to nearly double the suggested load rating of 350 lbs (159 kg). Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Please note that to mount this product you need to have two (2) pairs of combination rails within your cabinet. This product does NOT mount to the front and back of the rails like traditional rack mounting shelves. If used with our CPR square hole rails you will need to order CPRSA rail adaptor for each shelf ordered. Accessories Fixed Shelf Rail Adapter Square Hole Mounting Rail Adaptor Hook and Loop Roll

Features

  • Constructed of heavy-duty 14 gauge steel.
  • Front & rear lip folded for extra strength.
  • The versatile design can be used upside down (front & rear lip become equipment retainers).
  • Sides folded up for easy hardware installation from above.
  • Sides are slotted for easy adjustment with most rail depth locations.
  • Includes all mounting hardware.
  • Tested to nearly double the suggested load rating of 350 lbs (159 kg).
  • Finished in textured RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Please note that to mount this product you need to have two (2) pairs of combination rails within your cabinet. This product does NOT mount to the front and back of the rails like traditional rack mounting shelves.

If used with our CPR square hole rails you will need to order CPRSA rail adaptor for each shelf ordered.

Accessories

  • Fixed Shelf Rail Adapter
  • Square Hole Mounting Rail Adaptor
  • Hook and Loop Roll
Supplier's Site
Rack Components - HM762-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM762-ND
Rack Components HM762-ND
"Metal, Steel Shelf, Fixed 26.000"" L x 17.750"" W x 1.740"" H (660.40mm x 450.85mm x 44.20mm) Black"

"Metal, Steel Shelf, Fixed 26.000"" L x 17.750"" W x 1.740"" H (660.40mm x 450.85mm x 44.20mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RFVS1926BK1 HM762-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Shelves Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Box Accessories - HM2953-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2703-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM3026-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details