AJAV-6781 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications.
This PA is powered by a connection to the battery and is implemented in a standard CMOS process.
Features
High performance 3G power amplifier
Integrated Tx Filtering - Delivers best noise in the industry
Integrated coupler
Compatible with the APT application
3 mode power control with Vmode0 and Vmode1
Low average current
High capacity CMOS process
Small 3x4.2 mm package
Applications
Band 1 and 8 UMTS applications
AJAV-6781 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications.
This PA is powered by a connection to the battery and is implemented in a standard CMOS process.
Features
- High performance 3G power amplifier
- Integrated Tx Filtering - Delivers best noise in the industry
- Integrated coupler
- Compatible with the APT application
- 3 mode power control with Vmode0 and Vmode1
- Low average current
- High capacity CMOS process
- Small 3x4.2 mm package
Applications
- Band 1 and 8 UMTS applications