Broadcom Inc. UMTS Band 2, LTE Band 2, Band 25 GPIO APT Power Amplifier ACPM-9002-TR1

Description
The ACPM-9002 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 2, LTE Band 25 and meets stringent linearity power up to UMTS 28.5dBm, LTE (MPR=0dBm) 27.5dBm. ACPM-9002 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.82mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications UMTS Band 2 LTE Band 2 LTE Band 25
Description
The ACPM-9002 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 2, LTE Band 25 and meets stringent linearity power up to UMTS 28.5dBm, LTE (MPR=0dBm) 27.5dBm. ACPM-9002 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.82mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications UMTS Band 2 LTE Band 2 LTE Band 25

Suppliers

Company
Product
Description
Supplier Links
UMTS Band 2, LTE Band 2, Band 25 GPIO APT Power Amplifier - ACPM-9002-TR1 - Broadcom Inc.
San Jose, CA, USA
UMTS Band 2, LTE Band 2, Band 25 GPIO APT Power Amplifier
ACPM-9002-TR1
UMTS Band 2, LTE Band 2, Band 25 GPIO APT Power Amplifier ACPM-9002-TR1
The ACPM-9002 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 2, LTE Band 25 and meets stringent linearity power up to UMTS 28.5dBm, LTE (MPR=0dBm) 27.5dBm. ACPM-9002 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.82mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications UMTS Band 2 LTE Band 2 LTE Band 25

The ACPM-9002 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 2, LTE Band 25 and meets stringent linearity power up to UMTS 28.5dBm, LTE (MPR=0dBm) 27.5dBm.
ACPM-9002 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes.

Features

  • Thin Package (0.82mm typ)
  • Excellent Linearity in APT
  • 2-mode power control Vmode
  • High Efficiency at max output power
  • Internal 50ohm matching networks for both RF input and output
  • Integrated coupler
  • Green (Lead-free and RoHS compliant)

Applications

  • UMTS Band 2
  • LTE Band 2
  • LTE Band 25
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Power Amplifiers
Product Number ACPM-9002-TR1
Product Name UMTS Band 2, LTE Band 2, Band 25 GPIO APT Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products