Broadcom Inc. Quad-Band GSM/EDGE and Multi Mode Power Amplifier ACPM-7700

Description
The ACPM-7700 is a multiband, multi-mode power amplifier module that supports for both GMSK and 8-psk modulation schemes and UMTS band. A directional coupler is integrated for UMTS PAs, and the isolation port is terminated internally. Features Internal daisy-chain coupler Quad Band GSM / EDGE Small size (7mmx5mm) UMTS: 3 high band outputs and 2 low band outputs Compatible with MIPI RFFE High efficiency with APT 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1 UMTS/LTE B2 UMTS/LTE B3 (B4) UMTS/LTE B5 UMTS/LTE B8
Description
The ACPM-7700 is a multiband, multi-mode power amplifier module that supports for both GMSK and 8-psk modulation schemes and UMTS band. A directional coupler is integrated for UMTS PAs, and the isolation port is terminated internally. Features Internal daisy-chain coupler Quad Band GSM / EDGE Small size (7mmx5mm) UMTS: 3 high band outputs and 2 low band outputs Compatible with MIPI RFFE High efficiency with APT 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1 UMTS/LTE B2 UMTS/LTE B3 (B4) UMTS/LTE B5 UMTS/LTE B8

Suppliers

Company
Product
Description
Supplier Links
Quad-Band GSM/EDGE and Multi Mode Power Amplifier - ACPM-7700 - Broadcom Inc.
San Jose, CA, USA
Quad-Band GSM/EDGE and Multi Mode Power Amplifier
ACPM-7700
Quad-Band GSM/EDGE and Multi Mode Power Amplifier ACPM-7700
The ACPM-7700 is a multiband, multi-mode power amplifier module that supports for both GMSK and 8-psk modulation schemes and UMTS band. A directional coupler is integrated for UMTS PAs, and the isolation port is terminated internally. Features Internal daisy-chain coupler Quad Band GSM / EDGE Small size (7mmx5mm) UMTS: 3 high band outputs and 2 low band outputs Compatible with MIPI RFFE High efficiency with APT 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1 UMTS/LTE B2 UMTS/LTE B3 (B4) UMTS/LTE B5 UMTS/LTE B8

The ACPM-7700 is a multiband, multi-mode power amplifier module that supports for both GMSK and 8-psk modulation schemes and UMTS band. A directional coupler is integrated for UMTS PAs, and the
isolation port is terminated internally.

Features

  • Internal daisy-chain coupler
  • Quad Band GSM / EDGE
  • Small size (7mmx5mm)
  • UMTS: 3 high band outputs and 2 low band outputs
  • Compatible with MIPI RFFE
  • High efficiency with APT
  • 42-pin surface mounting package
  • Internal 50 ohm matching networks for both RF input and output
  • Green (Lead-free and RoHS compliant)

Applications

  • GSM850/900, DCS1800/PCS1900
  • UMTS/LTE B1
  • UMTS/LTE B2
  • UMTS/LTE B3 (B4)
  • UMTS/LTE B5
  • UMTS/LTE B8
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Power Amplifiers
Product Number ACPM-7700
Product Name Quad-Band GSM/EDGE and Multi Mode Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products