The ACPM-9011 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 11/21 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9011 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes.
Features
Thin Package (0.93mm typ)
Excellent Linearity in APT
2-mode power control Vmode
High Efficiency at max output power
Internal 50ohm matching networks for both RF input and output
Integrated coupler
Green (Lead-free and RoHS compliant)
Applications
LTE Band 11
LTE Band 21
The ACPM-9011 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 11/21 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm.
ACPM-9011 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes.
Features
- Thin Package (0.93mm typ)
- Excellent Linearity in APT
- 2-mode power control Vmode
- High Efficiency at max output power
- Internal 50ohm matching networks for both RF input and output
- Integrated coupler
- Green (Lead-free and RoHS compliant)
Applications