Broadcom Inc. Quad-Band GSM/EDGE and Multi Mode Power Amplifier ACPM-7617

Description
The ACPM-7617 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE bands. This module is designed to support envelope tracking and housed in a cost-effective, extremely small package. Features Quad Band GSM / EDGE UMTS/LTE B1, B2, B3, B4, B5, B8 and B17 Small size (7mmx5mm) Compatible with MIPI RFFE Excellent Linearity High efficiency 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1 UMTS/LTE B2 UMTS/LTE B3 UMTS/LTE B4 UMTS/LTE B5 UMTS/LTE B8 LTE B17
Description
The ACPM-7617 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE bands. This module is designed to support envelope tracking and housed in a cost-effective, extremely small package. Features Quad Band GSM / EDGE UMTS/LTE B1, B2, B3, B4, B5, B8 and B17 Small size (7mmx5mm) Compatible with MIPI RFFE Excellent Linearity High efficiency 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1 UMTS/LTE B2 UMTS/LTE B3 UMTS/LTE B4 UMTS/LTE B5 UMTS/LTE B8 LTE B17

Suppliers

Company
Product
Description
Supplier Links
Quad-Band GSM/EDGE and Multi Mode Power Amplifier - ACPM-7617 - Broadcom Inc.
San Jose, CA, USA
Quad-Band GSM/EDGE and Multi Mode Power Amplifier
ACPM-7617
Quad-Band GSM/EDGE and Multi Mode Power Amplifier ACPM-7617
The ACPM-7617 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE bands. This module is designed to support envelope tracking and housed in a cost-effective, extremely small package. Features Quad Band GSM / EDGE UMTS/LTE B1, B2, B3, B4, B5, B8 and B17 Small size (7mmx5mm) Compatible with MIPI RFFE Excellent Linearity High efficiency 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1 UMTS/LTE B2 UMTS/LTE B3 UMTS/LTE B4 UMTS/LTE B5 UMTS/LTE B8 LTE B17

The ACPM-7617 is a multiband, multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE bands.

This module is designed to support envelope tracking and housed in a cost-effective, extremely small package.

Features

  • Quad Band GSM / EDGE
  • UMTS/LTE B1, B2, B3, B4, B5, B8 and B17
  • Small size (7mmx5mm)
  • Compatible with MIPI RFFE
  • Excellent Linearity
  • High efficiency
  • 42-pin surface mounting package
  • Internal 50 ohm matching networks for both RF input and output
  • Green (Lead-free and RoHS compliant)

Applications

  • GSM850/900, DCS1800/PCS1900
  • UMTS/LTE B1
  • UMTS/LTE B2
  • UMTS/LTE B3
  • UMTS/LTE B4
  • UMTS/LTE B5
  • UMTS/LTE B8
  • LTE B17
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Power Amplifiers
Product Number ACPM-7617
Product Name Quad-Band GSM/EDGE and Multi Mode Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products