The ACPM-7800 is a multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE band. There are two amplifier chains, one is to support GSM850/900 bands, and the other is to support DCS1800/PCS1900 bands.
Features
Quad Band GSM / EDGE
Small size (7mmx5mm)
Excellent linearity
Compatible with MIPI RFFE
High efficiency
Bias control by MIPI RFFE
42-pin surface mounting package
Internal 50 ohm matching networks for both RF input and output
Green (Lead-free and RoHS compliant)
Applications
GSM850/900, DCS1800/PCS1900
UMTS/LTE B1, C2K BC6
UMTS/LTE B2, LTE B25, C2K BC1
UMTS/LTE B3
UMTS/LTE B4, C2K AWS
TD-SCDMA B34 and B39, TD-LTE B39
UMTS/LTE B5, LTE B26, C2K BC0
UMTS/LTE B8
LTE B12/17
LTE B20
LTE B28A, B28B
The ACPM-7800 is a multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE band.
There are two amplifier chains, one is to support GSM850/900 bands, and the other is to support DCS1800/PCS1900 bands.
Features
- Quad Band GSM / EDGE
- Small size (7mmx5mm)
- Excellent linearity
- Compatible with MIPI RFFE
- High efficiency
- Bias control by MIPI RFFE
- 42-pin surface mounting package
- Internal 50 ohm matching networks for both RF input and output
- Green (Lead-free and RoHS compliant)
Applications
- GSM850/900, DCS1800/PCS1900
- UMTS/LTE B1, C2K BC6
- UMTS/LTE B2, LTE B25, C2K BC1
- UMTS/LTE B3
- UMTS/LTE B4, C2K AWS
- TD-SCDMA B34 and B39, TD-LTE B39
- UMTS/LTE B5, LTE B26, C2K BC0
- UMTS/LTE B8
- LTE B12/17
- LTE B20
- LTE B28A, B28B