The Avago ACPM-9340 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 40. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks.
The ACPM-9340 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.
| Broadcom Inc. | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | ACPM-9340-TR2 |
| Product Name | LTE Band 40 MIPI APT Power Amplifier |