Broadcom Inc. LTE Band 17/12 GPIO APT Power Amplifier ACPM-9017-TR1

Description
The ACPM-9017 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 17 and Band 12 It meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9017 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 17 LTE Band 12
Description
The ACPM-9017 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 17 and Band 12 It meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9017 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 17 LTE Band 12

Suppliers

Company
Product
Description
Supplier Links
LTE Band 17/12 GPIO APT Power Amplifier - ACPM-9017-TR1 - Broadcom Inc.
San Jose, CA, USA
LTE Band 17/12 GPIO APT Power Amplifier
ACPM-9017-TR1
LTE Band 17/12 GPIO APT Power Amplifier ACPM-9017-TR1
The ACPM-9017 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 17 and Band 12 It meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9017 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications LTE Band 17 LTE Band 12

The ACPM-9017 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 17 and Band 12 It meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm.
ACPM-9017 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes.

Features

  • Thin Package (0.93mm typ)
  • Excellent Linearity in APT
  • 2-mode power control Vmode
  • High Efficiency at max output power
  • Internal 50ohm matching networks for both RF input and output
  • Integrated coupler
  • Green (Lead-free and RoHS compliant)

Applications

  • LTE Band 17
  • LTE Band 12
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Power Amplifiers
Product Number ACPM-9017-TR1
Product Name LTE Band 17/12 GPIO APT Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products