The ACPM-9205 is a fully matched 10-pin surface mount Power Amplifier Module developed for CDMA BC0 and meets stringent linearity power up to CDMA2K 26.5dBm.
The 2 mm × 2.5 mm form-factor package is self contained, and it incorporates 50-ohm input and output matching networks.
Features
Excellent Linearity in APT mode
2-mode power control with Vmode
Compatible with APT application
High efficiency at max output power
Internal 50ohm matching networks for both RF input and output
Integrated coupler
Lead-free, RoHS compliant, Green
Applications
CDMA cellular handsets
The ACPM-9205 is a fully matched 10-pin surface mount Power Amplifier Module developed for CDMA BC0 and meets stringent linearity power up to CDMA2K 26.5dBm.
The 2 mm × 2.5 mm form-factor package is self contained, and it
incorporates 50-ohm input and output matching networks.
Features
- Excellent Linearity in APT mode
- 2-mode power control with Vmode
- Compatible with APT application
- High efficiency at max output power
- Internal 50ohm matching networks for both RF input and output
- Integrated coupler
- Lead-free, RoHS compliant, Green
Applications