Belden Inc. 12 GHz Mini RG-11 BNC Connector 4731RBUHD3 S1

Description
RG-11, 12 GHz, UHD, BNC, 3 piece crimp connector, single pack
Datasheet
Description
RG-11, 12 GHz, UHD, BNC, 3 piece crimp connector, single pack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 GHz Mini RG-11 BNC Connector - 4731RBUHD3 S1 - Belden Inc.
St. Louis, MO, United States
12 GHz Mini RG-11 BNC Connector
4731RBUHD3 S1
12 GHz Mini RG-11 BNC Connector 4731RBUHD3 S1
RG-11, 12 GHz, UHD, BNC, 3 piece crimp connector, single pack

RG-11, 12 GHz, UHD, BNC, 3 piece crimp connector, single pack

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number 4731RBUHD3 S1
Product Name 12 GHz Mini RG-11 BNC Connector
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers