Belden Inc. Keystone Inserts AX101878

Description
Insert To
Request a Quote Datasheet
Description
Insert To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - BEL24414-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL24414-ND
Keystone Inserts BEL24414-ND
Insert To

Insert To

Buy Now Datasheet
Rca Insert, Plastic, 3 Module, Almond; No. Of Contacts Belden - 70J9321 - Newark, An Avnet Company
Chicago, IL, United States
Rca Insert, Plastic, 3 Module, Almond; No. Of Contacts Belden
70J9321
Rca Insert, Plastic, 3 Module, Almond; No. Of Contacts Belden 70J9321
RCA INSERT, PLASTIC, 3 MODULE, ALMOND; No. of Contacts:-; Gender:-; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:Almond; External Diameter:-; Product Range:-; Accessory Type:RCA Insert; Colour:Almond RoHS Compliant: Yes

RCA INSERT, PLASTIC, 3 MODULE, ALMOND; No. of Contacts:-; Gender:-; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:Almond; External Diameter:-; Product Range:-; Accessory Type:RCA Insert; Colour:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BEL24414-ND 70J9321
Product Name Keystone Inserts Rca Insert, Plastic, 3 Module, Almond; No. Of Contacts Belden
Unlock Full Specs
to access all available technical data