Belden Inc. Connectors, Interconnects - Keystone - Faceplates, Frames A0405257

Description
Win Source Part Number: 989961-A0405257 Category: Connectors, Interconnects>Keysto ne - Faceplates, Frames Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Belden Inc. Other Names: BEL24249
Request a Quote
Description
Win Source Part Number: 989961-A0405257 Category: Connectors, Interconnects>Keysto ne - Faceplates, Frames Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Belden Inc. Other Names: BEL24249
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Keystone - Faceplates, Frames - 989961-A0405257 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Keystone - Faceplates, Frames
989961-A0405257
Connectors, Interconnects - Keystone - Faceplates, Frames 989961-A0405257
Win Source Part Number: 989961-A0405257 Category: Connectors, Interconnects>Keysto ne - Faceplates, Frames Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Belden Inc. Other Names: BEL24249

Win Source Part Number: 989961-A0405257
Category: Connectors, Interconnects>Keystone - Faceplates, Frames
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Belden Inc.
Other Names: BEL24249

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 989961-A0405257
Product Name Connectors, Interconnects - Keystone - Faceplates, Frames
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190602 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details