Belden Inc. Keystone Inserts AX101879

Description
Insert To
Request a Quote Datasheet
Description
Insert To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - BEL24415-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL24415-ND
Keystone Inserts BEL24415-ND
Insert To

Insert To

Buy Now Datasheet
Rca Insert, Plastic, 3 Module, White; No. Of Contacts Belden - 70J9322 - Newark, An Avnet Company
Chicago, IL, United States
Rca Insert, Plastic, 3 Module, White; No. Of Contacts Belden
70J9322
Rca Insert, Plastic, 3 Module, White; No. Of Contacts Belden 70J9322
RCA INSERT, PLASTIC, 3 MODULE, WHITE; No. of Contacts:-; Gender:-; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:White; External Diameter:-; Product Range:-; Accessory Type:RCA Insert; No. of Ports:3 RoHS Compliant: Yes

RCA INSERT, PLASTIC, 3 MODULE, WHITE; No. of Contacts:-; Gender:-; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:White; External Diameter:-; Product Range:-; Accessory Type:RCA Insert; No. of Ports:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BEL24415-ND 70J9322
Product Name Keystone Inserts Rca Insert, Plastic, 3 Module, White; No. Of Contacts Belden
Unlock Full Specs
to access all available technical data