Belden Inc. 12 GHz Micro BNC Crimp Connector 4855RMBUHD3

Description
Mini RG-59, 12 GHz, Ultra High Definition, Micro BNC, 3 piece crimp connector
Datasheet
Description
Mini RG-59, 12 GHz, Ultra High Definition, Micro BNC, 3 piece crimp connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 GHz Micro BNC Crimp Connector - 4855RMBUHD3 - Belden Inc.
St. Louis, MO, United States
12 GHz Micro BNC Crimp Connector
4855RMBUHD3
12 GHz Micro BNC Crimp Connector 4855RMBUHD3
Mini RG-59, 12 GHz, Ultra High Definition, Micro BNC, 3 piece crimp connector

Mini RG-59, 12 GHz, Ultra High Definition, Micro BNC, 3 piece crimp connector

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number 4855RMBUHD3
Product Name 12 GHz Micro BNC Crimp Connector
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details