The PROFIBUS Data Receptacle Connector, part number 0976 PMC 157, is a male connector designed for front mounting with an M12 mating side. It features a 5-pin B-coded configuration and is suitable for stranded wire connections. The connector is unshielded and comes in a metallic grey housing. It operates at a rated voltage of 50 V AC / 60 V DC and supports a maximum current of 4 A. The connector has a contact resistance of less than or equal to 10 mOhm and an insulation resistance greater than 10^9 Ohm. It is rated for up to 100 mating cycles and has a protection degree of IP65, IP67, and IP69K, making it suitable for harsh environments. The ambient temperature range for operation is between -25 °C and +85 °C. The connector is constructed with a stainless steel housing and features a screw-locking attachment type. It is compliant with RoHS standards and is designed for use in applications requiring reliable data transmission, particularly in PROFIBUS networks.
PROFIBUS Data Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4 A
| Belden Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 0976 PMC 157 |
| Product Name | PROFIBUS Data Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4 A |
| Gender | Male / Plug; Female / Jack |