Anderson Power Products Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 30 amp Ground Pin Connectors; Make First, PinTin – Up to 30 amps | |
| 30 amp Ground Socket Connectors; Make First, Socket Tin – Up to 30 amps | |
| Black SBS®50 Chemical Resistant Housing – Up to 110 amps | |
| Blue SBS®50 Chemical Resistant Housing – Up to 110 amps | |
| Crimp Gold Plated Termination, Postmate Length AWG 20 .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75 | |
| Crimp Gold Plated Termination, Premate Length AWG 12hp 2.5mm² Also found in: /Power Drawer® 35/Power Drawer® 75 | |
| Crimp Gold Plated Termination, Premate Length AWG 20 .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75 | |
| Crimp Gold Plated Termination, Standard Length AWG 12hp 2.5mm² Also found in: /Power Drawer® 35/Power Drawer® 75 | |
| Crimp Gold Plated Termination, Standard Length AWG 20 .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75 | |
| Crimp Termination, Postmate Length AWG 12 2.5mm² Also found in: /Power Drawer® 35/Power Drawer® 75 | |
| Crimp Termination, Postmate Length AWG 16 .96mm² | |
| Crimp Termination, Premate Length AWG 12 2.5mm² | |
| Crimp Termination, Premate Length AWG 8 10mm² | |
| Crimp Termination, Standard Length AWG 12 2.5mm² Also found in: /Power Drawer® 35/Power Drawer® 75 | |
| Crimp Termination, Standard Length AWG 16 .96mm² | |
| Crimp Termination, Standard Length AWG 30 .05mm² Also found in: /Power Drawer® 35/Power Drawer® 75 | |
| Crimp Termination, Standard Length AWG 8 10mm² | |
| EBC 80 Female Housing Only | |
| EBC 80 Lower Pilot Auxiliary Socket 1.5-2.5 mm | |
| EBC 80 Male Housing Only | |
| EBC 80 Twin Air Tube – Female | |
| EBC 80 Twin Air Tube – Male | |
| EBC 80 Upper Pilot Auxiliary Pin 1.5 mm | |
| EBC 80 Upper Pilot Auxiliary Socket 1.5 mm | |
| Female Housing with contact holder, cable clamps with screws – (gray key) -Individual pack | |
| Gray SBS®50 Chemical Resistant Housing – Up to 110 amps | |
| Guide Housings for Vertical Mini Powerclaw Contacts | |
| IBC 320 10 Auxiliaries Contact Holder | |
| IBC 320 10 Auxiliaries Supplemental Contact Holder | |
| IBC 320 4 Auxiliaries Contact Holder | |
| IBC 320 4 Auxiliaries Supplemental Contact Holder | |
| IBC 320 Air Tube Contact Holder | |
| IBC 320 Air Tube Supplemental Contact Holder | |
| IBC 320 Female Air Tube | |
| IBC 320 Lower Auxiliary Air Tube Clamp | |
| IBC 320 Lower Auxiliary Signal Clamp | |
| IBC 320 Male Air Tube | |
| IBC 320 Panel Mount Receptacle Backplate for Bus Bar | |
| IBC 320 Panel Mount Receptacle Backplate | |
| IBC 320 Panel Mount Receptacle Housing | |
| IBC 320 Plug Housing | |
| IBC 320 Receptacle Housing | |
| IBC 320 Upper Auxiliary Clamp | |
| IBC320 Temp Sensing 10AUX Contact Holder Kit | |
| IBC320 Temp Sensing 4AUX Contact Holder Kit | |
| Male Housing with contact holder and cable clamp with screws – (gray key) – Individual pack | |
| MP SPEC Pak® SOLAR INLINE RECEPT.KIT, 8awg | |
| MP SPEC Pak® SOLAR PANEL MOUNT RECEPT.KIT, 8awg | |
| MP SPEC Pak® SOLAR PLUG KIT | |
| PCB Tail Gold Plated Termination, Premate Length AWG 20 .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75 | |
| PCB Tail Termination, Postmate Length AWG 16 .96mm² | |
| PCB Tail Termination, Standard Length AWG 12 2.5mm² Also found in: /Power Drawer® 35/Power Drawer® 75 | |
| PCB Tail Termination, Standard Length AWG 20 .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75 | |
| PCB Tail Termination, Standard Length AWG 8 10mm² | |
| Pin housing, green – Up to 30 amps | |
| Power Drawer® #8 Pin Crimp Contact, Standard Mate Length, rated for hot plugging, for Power Drawer® 75 amp | |
| PowerMod® Female crimp, 24-20 awg, 50 Pack | |
| PowerMod® Female crimp, 24-20 awg, | |
| PowerMod® Female crimp,12 awg, 50 pack | |
| PowerMod® Female crimp,12 awg, | |
| PowerMod® Female crimp,16-14 awg, 50 Pack | |
| PowerMod® Female crimp,16-14 awg, | |
| PowerMod® Female crimp,20-16 awg, 50 Pack | |
| PowerMod® Female crimp,20-16 awg, | |
| PowerMod®Male crimp, 12 awg, Pre-mate 9.3mm, 50 pack | |
| PowerMod®Male crimp, 12 awg, Pre-mate 9.3mm | |
| PowerMod®Male crimp, 12 awg, Standard Length 7.7mm, 50 Pack | |
| PowerMod®Male crimp, 12 awg, Standard Length 7.7mm | |
| PowerMod®Male crimp, 16-14 awg, Pre-mate 9.3mm, 50 Pack | |
| PowerMod®Male crimp, 16-14 awg, Pre-mate 9.3mm | |
| PowerMod®Male crimp, 16-14 awg, Standard Length 7.7mm | |
| PowerMod®Male crimp, 20-16 awg, Pre-mate 9.3mm | |
| PowerMod®Male crimp, 20-16 awg, Standard Length 7.7mm, 50 Pack | |
| PowerMod®Male crimp, 20-16 awg, Standard Length 7.7mm | |
| PowerMod®Male crimp, 24-20 awg, Pre-mate 9.3mm | |
| PowerMod®Male crimp, 24-20 awg, Standard Length 7.7mm, 50 Pack | |
| PowerMod®Male crimp, 24-20 awg, Standard Length 7.7mm | |
| Powerpole® 45A Flat Wiping Ground Housing PBT Black | |
| Prevents polarity being reversed when a two pole PP75 block is mated to vertical mini Powerclaw contacts. Fastening hardware not included. Black Guide Housing | |
| Right angle Mini Powerclaw contacts can be used on the PCB edge without a PP75 housing on the PCB side. A self polarizing design only allow PP75 wire housings to... | |
| Same features as the Standard SB®120 but molded in a chemical resistant PBT/ PC blend. Suitable for use to -40°C. | |
| Same features as the Standard SB®175 but molded in a chemical resistant PBT/ PC blend. Suitable for use to -40°C. | |
| Same features as the Standard SB®350 but molded in a chemical resistant PBT/ PC blend. Suitable for use to -40°C | |
| SB50 CHEMICAL RESISTANT BLACK HOUSING | |
| SB50 CHEMICAL RESISTANT GRAY HOUSING | |
| Socket housing, green – Up to 30 amps | |
| Solder cup Termination, Premate Length AWG 12 2.5mm² | |
| Solder Cup Termination, Premate Length AWG 20 .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75 | |
| Solder cup Termination, Standard Length AWG 12 2.5mm² | |
| Solder Cup Termination, Standard Length AWG 20 .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75 | |
| Standard Powerclaw contacts are for use inside a PP75 housing and provide a color coded right angle connection to the PCB, Silver Plated | |
| Standard Powerclaw contacts are for use inside a PP75 housing and provide a color coded right angle connection to the PCB, Tin Plated. Also found in: /Powerpole® 75/SB 50 | |
| Use 2 busbar contacts per housing to provide a quick disconnect input or output busbar connection. Busbar contacts are for mating with wire contacts only. Part Number 75BBS Includes Lock... | |
| Vertical Mini Powerclaw contacts save space by not requiring a PP75 housing on the PCB side. The guide housing is required for 2 pole applications to provide a polarized connection,... |
| << Prev | Next >> |