Anderson Power Products Plug & Socket Connector, Plug, 3 Position; Product Range Anderson Power Products PP45PC13S

Description
PLUG & SOCKET CONNECTOR, PLUG, 3 POSITION; Product Range:PP45PC Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 3 POSITION; Product Range:PP45PC Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 3 Position; Product Range Anderson Power Products - 79M4692 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 3 Position; Product Range Anderson Power Products
79M4692
Plug & Socket Connector, Plug, 3 Position; Product Range Anderson Power Products 79M4692
PLUG & SOCKET CONNECTOR, PLUG, 3 POSITION; Product Range:PP45PC Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 3 POSITION; Product Range:PP45PC Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79M4692
Product Name Plug & Socket Connector, Plug, 3 Position; Product Range Anderson Power Products
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details