PowerMod® female crimp contact for 16 to 14 AWG (1.00 to 1.5 mm²) wire, with a standard length of 7.7 mm and a gold-over-nickel plating over a copper alloy contact. Supports a maximum current rating of 5 A per contact, operates from -20°C to 105°C, and has a contact resistance of 0.20 milliohms. Designed for use with SPEC Pak® High Power connectors and compatible with Powerpole® systems. The contact retains a force of 50 lbf (222 N) and is rated for 10,000 mating cycles with no load.
PowerMod® Female crimp,16-14 awg,
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:SBS75x Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:SBS75x Series Connectors RoHS Compliant: Yes
PowerMod Female Crimp Contacts (14-16 awg)
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PM16S1416S32 | PM16S1416S32 | 27M3238 | 70162052 |
| Product Name | PowerMod ® Crimp Contact- Female, 16-14 awg | Contacts | Contact, Socket, 16-14Awg, Crimp; Product Range Anderson Power Products | PowerMod Female Crimp Contacts (14-16 awg) |
| Gender | Female / Jack |