PC16FSN is a crimp socket contact for the Anderson Power Products Power Drawer® 35 series, designed for PCB tail termination with postmate length, compatible with 16 AWG wire (.96 mm²). It features gold plating over nickel and is rated for 25 amperes and 600 volts AC/DC, with a working temperature range of -40°C to 125°C. The contact is constructed with brass and meets UL94 V-0 insulator material standards. It supports first-mate and last-mate capability, with an insertion force of 1.20 lbf (5.39 N) and extraction force of 0.50 lbf (2.2 N) per contact, and is rated for 250 mating cycles under no-load conditions.
PCB Tail Termination, Postmate Length AWG 16 .96mm²
POWER DRAWER CONT.#16 PIN,CRIMP,MAKE FIR
POWER DRAWER CONT.#16 PIN,CRIMP,MAKE FIRST ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PC16FSN | PC16FSN | 28K3659 |
| Product Name | Power Drawer ® 35 Crimp Contact PCB Tail Termination, Postmate Length AWG 16 .96mm² | Contacts | Power Drawer Cont.#16 Pin,crimp,make First Rohs Compliant Anderson Power Products |
| Termination | 35 Crimp Contact PCB Tail Termination |