Anderson Power Products Power Connectors PCL03

Description
Power Clip® - Dual
Request a Quote Datasheet
Description
Power Clip® - Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
PCL03
Power Connectors PCL03
Power Clip® - Dual

Power Clip® - Dual

Buy Now
Connector, Rectangular, Receptacle, 2 Position, Pcb; No. Of Contacts Anderson Power Products - 79M4631 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular, Receptacle, 2 Position, Pcb; No. Of Contacts Anderson Power Products
79M4631
Connector, Rectangular, Receptacle, 2 Position, Pcb; No. Of Contacts Anderson Power Products 79M4631
CONNECTOR, RECTANGULAR, RECEPTACLE, 2 POSITION, PCB; No. of Contacts:2Contacts; Product Range:Power Clip Series; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Pitch Spacing:-; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECTANGULAR, RECEPTACLE, 2 POSITION, PCB; No. of Contacts:2Contacts; Product Range:Power Clip Series; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Pitch Spacing:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PCL03 79M4631
Product Name Power Connectors Connector, Rectangular, Receptacle, 2 Position, Pcb; No. Of Contacts Anderson Power Products
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details