Anderson Power Products Power Drawer ® 75 Pin Contact PCB Tail Termination, Standard Length AWG 8 10mm² PP08SSN

Description
PCB Tail Termination, Standard Length AWG 8 10mm²
Request a Quote
Description
PCB Tail Termination, Standard Length AWG 8 10mm²
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PCB tail contact for Power Drawer housings, designed for AWG 8 wire with silver plating and standard termination, compatible with 75 amp panel float mount housings.

Datasheet Summary
Powered by GS/AI

PCB tail contact for Power Drawer housings, designed for AWG 8 wire with silver plating and standard termination, compatible with 75 amp panel float mount housings.

Suppliers

Company
Product
Description
Supplier Links
Power Drawer ® 75 Pin Contact PCB Tail Termination, Standard Length AWG 8 10mm² - PP08SSN - Anderson Power Products
Sterling, MA, United States
Power Drawer ® 75 Pin Contact PCB Tail Termination, Standard Length AWG 8 10mm²
PP08SSN
Power Drawer ® 75 Pin Contact PCB Tail Termination, Standard Length AWG 8 10mm² PP08SSN
PCB Tail Termination, Standard Length AWG 8 10mm²

PCB Tail Termination, Standard Length AWG 8 10mm²

Supplier's Site Datasheet
Cont.#8 Pin,pcb,std.mate Rohs Compliant Anderson Power Products - 87K9561 - Newark, An Avnet Company
Chicago, IL, United States
Cont.#8 Pin,pcb,std.mate Rohs Compliant Anderson Power Products
87K9561
Cont.#8 Pin,pcb,std.mate Rohs Compliant Anderson Power Products 87K9561
CONT.#8 PIN,PCB,STD.MATE ROHS COMPLIANT: YES

CONT.#8 PIN,PCB,STD.MATE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PP08SSN 87K9561
Product Name Power Drawer ® 75 Pin Contact PCB Tail Termination, Standard Length AWG 8 10mm² Cont.#8 Pin,pcb,std.mate Rohs Compliant Anderson Power Products
Termination 75 Pin Contact PCB Tail Termination
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers