Anderson Power Products PowerMod ® Crimp Contact- Male, 14-16 awg, std. PM16P1416S30

Description
PowerMod®Male crimp, 16-14 awg, Standard Length 7.7mm
Request a Quote Datasheet
Description
PowerMod®Male crimp, 16-14 awg, Standard Length 7.7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerMod ® Crimp Contact- Male, 14-16 awg, std. - PM16P1416S30 - Anderson Power Products
Sterling, MA, United States
PowerMod ® Crimp Contact- Male, 14-16 awg, std.
PM16P1416S30
PowerMod ® Crimp Contact- Male, 14-16 awg, std. PM16P1416S30
PowerMod®Male crimp, 16-14 awg, Standard Length 7.7mm

PowerMod®Male crimp, 16-14 awg, Standard Length 7.7mm

Supplier's Site Datasheet
Swedesboro, NJ, United States
PowerMod Pin AWG 16-14 Au.25 Standard Le

PowerMod Pin AWG 16-14 Au.25 Standard Le

Buy Now
PowerMod male crimp contacts (14 to 16 Awg) - 70162065 - Allied Electronics, Inc.
Fort Worth, TX, USA
PowerMod male crimp contacts (14 to 16 Awg)
70162065
PowerMod male crimp contacts (14 to 16 Awg) 70162065
PowerMod male crimp contacts (14 to 16 Awg)

PowerMod male crimp contacts (14 to 16 Awg)

Supplier's Site
Contact, Pin, 16-14Awg, Crimp; Product Range Anderson Power Products - 28K3712 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14Awg, Crimp; Product Range Anderson Power Products
28K3712
Contact, Pin, 16-14Awg, Crimp; Product Range Anderson Power Products 28K3712
CONTACT, PIN, 16-14AWG, CRIMP; Product Range:SBS75x Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:SBS75x Connectors; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, PIN, 16-14AWG, CRIMP; Product Range:SBS75x Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:SBS75x Connectors; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Powermod Pin 14-16 Awg Std Anderson Power Products - 63M3384 - Newark, An Avnet Company
Chicago, IL, United States
Powermod Pin 14-16 Awg Std Anderson Power Products
63M3384
Powermod Pin 14-16 Awg Std Anderson Power Products 63M3384
POWERMOD PIN 14-16 AWG STD

POWERMOD PIN 14-16 AWG STD

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PM16P1416S30 PM16P1416S30 70162065 28K3712 63M3384
Product Name PowerMod ® Crimp Contact- Male, 14-16 awg, std. Contacts PowerMod male crimp contacts (14 to 16 Awg) Contact, Pin, 16-14Awg, Crimp; Product Range Anderson Power Products Powermod Pin 14-16 Awg Std Anderson Power Products
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products