The PC20FGN is a pin contact for the Anderson Power Products Power Drawer® 35 series, featuring a gold-over-nickel plating and a crimp premate termination for 20 AWG wire (0.5 mm²). It is designed for use with the 35 amp drawer connector system, which supports mixed power and signal applications, and meets the same electrical specifications as the series: 600 V AC/DC voltage rating, 35 A current capacity for #12 contacts, and a temperature range of -40°C to 125°C. The contact is compatible with the series' integral guide pins and first-mate/last-mate
Crimp Gold Plated Termination, Premate Length AWG 20 .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75
POWER DRAWER CONT.#20 PIN,CRIMP,PREMATE ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PC20FGN | 70J9782 |
| Product Name | Power Drawer ® 35 Pin Contact Crimp Gold Plated Termination, Premate Length AWG 20 .5mm² | Power Drawer Cont.#20 Pin,crimp,premate Rohs Compliant Anderson Power Products |
| Termination | 35 Pin Contact Crimp Gold Plated Termination |