SB® 50 chemical resistant gray housings are molded from a PBT/PC blend for use down to -40°C and feature the same one-piece design, stainless steel springs, and low-resistance contacts as standard SB® 50 connectors, supporting wire sizes from 16 to 6 AWG (1.5 to 16 mm²) and rated for up to 120 amps with hot-plugging capability up to 50 amps. The housing is genderless, mates with itself, and shares keying with black SB® 50 housings. Dimensions include a mated length of 81.3 mm, height of 35.1 mm, width of 19.1 mm, and base thickness of 6.4 mm.
SB50 CHEMICAL RESISTANT GRAY HOUSING
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | P992 |
| Product Name | SB ® 50 Chemical Resistant Housings, Gray |
| Mounting | Inline, Through Hole Solder |