PC12FGH is a crimp pin contact for the Anderson Power Products Power Drawer® 35 series, featuring gold over nickel plating and a premate termination for 12 AWG hp wire (2.5 mm²). It is designed for use with the 35 amp drawer connector housing, which supports mixed power and signal applications in rectifiers, mainframe computers, and telecommunications equipment. The contact is rated for 35 amperes at 600 volts AC/DC, with a working temperature range of -40°C to 125°C. The connector housing measures 82.8 mm in length, 76.2 mm in width, and 33.9 mm in height, and includes integral guide pins for alignment during blind mating. The part complies with the same design and material specifications as the series, using a PBT insulator rated UL94 V-0 and a copper alloy contact body.
Crimp Gold Plated Termination, Premate Length AWG 12hp 2.5mm² Also found in: /Power Drawer® 35/Power Drawer® 75
POWER DRAWER CONT.#12 PIN,CRIMP,PREMATE HOT PLUG ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PC12FGH | 28K3655 |
| Product Name | Power Drawer ® 35 Pin Contact Crimp Gold Plated Termination, Premate Length AWG 12hp 2.5mm² | Power Drawer Cont.#12 Pin,crimp,premate Hot Plug Rohs Compliant Anderson Power Products |
| Termination | 35 Pin Contact Crimp Gold Plated Termination |