Anderson Power Products Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products PP45PC12S

Description
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:PP45PC Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:PP45PC Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 79M4690 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
79M4690
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 79M4690
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:PP45PC Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:PP45PC Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - PP45PC12S - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
PP45PC12S
Blade Type Power Connectors PP45PC12S
45A 1X2 VERT.MT.SHT.TAIL,BLK .HSG

45A 1X2 VERT.MT.SHT.TAIL,BLK.HSG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 79M4690 PP45PC12S
Product Name Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Blade Type Power Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data