The PowerMod® male crimp contact, 12 AWG, standard length 7.7 mm, is designed for auxiliary signal applications in SPEC Pak® High Power connectors. It accepts wire sizes from 24 to 20 AWG (0.25 to 0.75 mm²), features a silver-plated copper alloy contact, and has a maximum operating temperature of 105°C. The contact is rated for 500 mating cycles with low contact resistance and is compatible with PM16S12S32 socket contacts. It is used in configurations supporting up to eight auxiliary contacts per shell.
PowerMod®Male crimp, 12 awg, Standard Length 7.7mm
PowerMod Pin AWG 12 Au.25 Standard Lengt
PowerMod Male Crimp Contacts (12 Awg)
CONTACT, PIN, 12AWG, CRIMP; Product Range:SBS75x Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; For Use With:SBS75x Connectors; Wire Size AWG Min:12AWG RoHS Compliant: Yes
POWERMOD PIN 12 AWG STD ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PM16P12S30 | PM16P12S30 | 70162061 | 28K3710 | 63M3382 |
| Product Name | PowerMod ® Crimp Contact- Male, 12 awg, std. | Contacts | PowerMod Male Crimp Contacts (12 Awg) | Contact, Pin, 12Awg, Crimp; Product Range Anderson Power Products | Powermod Pin 12 Awg Std Rohs Compliant Anderson Power Products |
| Gender | Male / Plug |